EN
  • EN
  • DE

ATSAML22N16A-AUT

Part No ATSAML22N16A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100TQFP / ARM® Cortex®-M0+ SAM L22N Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 20x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAML22
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAML22N16A-AUTDKR-ND,1611-ATSAML22N16A-AUTCTINACTIVE,1611-ATSAML22N16A-AUTDKRINACTIVE,ATSAML22N16A-AUTDKR,1611-ATSAML22N16A-AUTDKR,1611-ATSAML22N16A-AUTCT,ATSAML22N16A-AUTCT,ATSAML22N16A-AUTTR,1611-ATSAML22N16A-AUTCT-ND,1611-ATSAML22N16A-AUTTR,1611-ATSAML22N16A-AUTTRINACTIVE,1611-ATSAML22N16A-AUTTR-ND
Standard Package 1,000
Win Source Part Number 1318995-ATSAML22N16A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAML22N16A-AUT CAD Model

Description

Microchip Technology's ATSAML22N16A-AUT: A Robust Microcontroller for Automotive Applications

The ATSAML22N16A-AUT from Microchip Technology is a high-performance, automotive-grade microcontroller that is part of the SAM L family of products designed for power-conscious and space-constrained applications. This device is specifically engineered to meet the stringent requirements of the automotive industry, providing a reliable and robust solution for a wide range of in-vehicle systems.

At the heart of the ATSAML22N16A-AUT is an ARM® Cortex®-M0+ processor, which offers efficient power consumption and exceptional processing capabilities. The microcontroller operates at a maximum frequency of 48MHz and features 64KB of Flash memory and 16KB of SRAM, providing ample space and speed for complex automotive applications.

Key Features:

  • High Performance: ARM Cortex-M0+ core with up to 48MHz speed.
  • Memory: Equipped with 64KB of Flash and 16KB of SRAM.
  • Connectivity: Includes a variety of communication interfaces such as SPI, I2C, and USART.
  • Robust I/O: Numerous programmable I/O lines for flexible peripheral control.
  • Low Power Consumption: Designed for energy efficiency, ideal for battery-powered applications.
  • Automotive Grade: Compliant with AEC-Q100 standards for automotive reliability.
  • Operating Temperature: Capable of operating over a wide temperature range suitable for harsh automotive environments.

The ATSAML22N16A-AUT also boasts advanced analog features, including a 12-bit analog-to-digital converter (ADC) and a 10-bit digital-to-analog converter (DAC), which allow for precise sensor readings and control signals, critical in automotive applications. Furthermore, it supports touch interface capabilities with its integrated Peripheral Touch Controller, making it ideal for touch-sensitive controls in vehicles.

With its extensive set of peripherals, low power operation, and automotive-grade reliability, the ATSAML22N16A-AUT is a versatile microcontroller that can be deployed in a variety of automotive applications, such as body electronics, sensor interfaces, and user interface controls. Its robust design ensures that it can withstand the rigors of the automotive environment while delivering the performance required for today's sophisticated vehicle systems.

For developers and engineers looking to create advanced automotive systems, the ATSAML22N16A-AUT provides a flexible and dependable platform to build upon, ensuring that their products meet the high standards of quality and efficiency demanded by the automotive industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess