EN
  • EN
  • DE

ATSAML11E16A-AU

Part No ATSAML11E16A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32TQFP / ARM® Cortex®-M23 SAM L11 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 32-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M23
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-UFQFN Exposed Pad
Supplier Device Package 32-UQFN (4x4)
Base Product Number ATSAML11
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 250
Win Source Part Number 1322806-ATSAML11E16A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAML11E16A-AU CAD Model

Description

Microchip Technology's ATSAML11E16A-AU Microcontroller

The ATSAML11E16A-AU is a robust and feature-rich microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the SAM L11 series, which is renowned for its exceptional power efficiency and security features. With a focus on enabling secure applications, the ATSAML11E16A-AU is an ideal choice for industries where data integrity and system reliability are paramount.

Key Features

  • Core: ARM Cortex-M23 CPU, running at up to 32MHz, provides a balance of efficiency and performance, ensuring swift execution of complex tasks.
  • Memory: Boasts 16KB of Flash memory and 4KB of SRAM, facilitating efficient program storage and smooth operation.
  • Security: Enhanced with Microchip's proprietary TrustZone technology for ARMv8-M, it offers robust hardware-based security, including secure boot, secure key storage, and cryptographic acceleration.
  • Power Management: Features multiple power-saving modes, including Idle and Standby, to minimize power consumption during periods of reduced activity.
  • Communication Interfaces: Comes with a variety of communication peripherals, including SPI, I2C, and USART, allowing for versatile connectivity options with other devices.
  • Timers and PWM: Includes multiple 16-bit timers, a 24-bit System Timer, and PWM support, making it suitable for precise control applications.
  • Package: Available in a 32-pin TQFP package, it offers a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability across diverse environmental conditions.

The ATSAML11E16A-AU is not just a microcontroller but a solution that brings together performance, energy efficiency, and security. Its extensive set of features makes it a versatile choice for a wide range of applications, including IoT devices, industrial control systems, and secure consumer electronics. By choosing the ATSAML11E16A-AU, developers can rest assured that they are integrating a microcontroller that is both powerful and dependable, with the backing of Microchip Technology's reputation for quality and support.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6680 $53.3440
19+ $5.4712 $103.9528
29+ $5.3002 $153.7058
39+ $5.1292 $200.0388
51+ $4.9582 $252.8682
68+ $4.4453 $302.2804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess