EN
  • EN
  • DE

ATSAMD51N20A-AUT

Part No ATSAMD51N20A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D51
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 81
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAMD51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAMD51N20A-AUTTR,ATSAMD51N20A-AUTCT,ATSAMD51N20A-AUTDKR
Standard Package 1,000
Win Source Part Number 992071-ATSAMD51N20A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD51N20A-AUT CAD Model

Description

Microchip Technology's ATSAMD51N20A-AUT: A High-Performance Microcontroller

The ATSAMD51N20A-AUT is a powerful microcontroller from Microchip Technology, designed to offer robust performance for a wide range of applications. This microcontroller is part of the SAM D51 series and is built on a 32-bit ARM Cortex-M4F processor, which provides an excellent balance between power efficiency and processing capability.

Key Features:

  • Core: ARM Cortex-M4F with Floating Point Unit (FPU)
  • Maximum Speed: 120 MHz
  • Program Memory: 1 MB of Flash
  • RAM: 256 KB
  • I/O Pins: 64 pins with multiple peripherals support
  • Operating Voltage: 1.71V to 3.63V
  • Temperature Range: Automotive-grade (-40°C to +105°C)
  • Communication Interfaces: includes I2C, SPI, UART, CAN-FD
  • Analog Features: 16-channel ADC, two DACs
  • Timers: Multiple 16-bit and 32-bit timers
  • Advanced Security: Integrated cryptographic modules supporting AES, SHA, and TRNG

The ATSAMD51N20A-AUT is designed to cater to the needs of advanced industrial, automotive, and consumer applications that require high-speed signal processing, efficient data management, and reliable operation under varying conditions. Its high-speed processing capabilities are complemented by an extensive set of peripherals that enable the microcontroller to interface with sensors, actuators, and other microcontrollers or processors.

Moreover, this microcontroller supports advanced security features, making it ideal for applications where data protection and secure communications are paramount. The inclusion of cryptographic modules helps in implementing robust security protocols to safeguard against unauthorized access and data breaches.

With its automotive-grade temperature range, the ATSAMD51N20A-AUT is built to withstand harsh environments, ensuring consistent performance and reliability. Whether it's for control systems, connectivity solutions, or complex user interfaces, the ATSAMD51N20A-AUT is a versatile and powerful choice that delivers exceptional value to designers and engineers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2046 $64.8184
8+ $13.2961 $106.3688
12+ $12.8806 $154.5672
17+ $12.4651 $211.9067
21+ $12.0496 $253.0416
28+ $10.8031 $302.4868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess