EN
  • EN
  • DE

ATSAML11E15A-AFKPH

Part No ATSAML11E15A-AFKPH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM L11
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M23
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAML11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368820-ATSAML11E15A-AFKPH
Ultra Librarian 3D Model Ultra Librarian ATSAML11E15A-AFKPH CAD Model

Description

Microchip Technology's ATSAML11E15A-AFKPH Microcontroller

The ATSAML11E15A-AFKPH is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, designed to cater to the growing demands of secure and low-power embedded systems. This MCU is part of Microchip's SAM L11 series, which is renowned for its robust security features and efficient power management, making it an ideal choice for a wide range of applications, including industrial control systems, IoT devices, and consumer electronics.

At the heart of the ATSAML11E15A-AFKPH is a powerful ARM Cortex-M23 core, which operates at a maximum frequency of 32 MHz. This core is specifically engineered for optimal energy efficiency and can execute crucial tasks while consuming minimal power. The MCU comes with 16 KB of Flash memory and 4 KB of SRAM, providing ample space for application code and data storage while ensuring smooth and responsive operation.

One of the standout features of this MCU is its enhanced Peripheral Touch Controller (PTC), which supports capacitive touch functionality for user interfaces such as buttons, sliders, and wheels. This feature simplifies the design of intuitive and interactive human-machine interfaces (HMIs).

The ATSAML11E15A-AFKPH is also equipped with advanced security features. It boasts a hardware-based TrustZone for ARMv8-M, which provides robust protection against software attacks by isolating critical security firmware from the rest of the application code. Additionally, the MCU includes secure boot, secure key storage, and hardware cryptographic accelerators to further enhance the security of your applications.

For connectivity, this MCU provides a range of versatile peripherals, including Serial Communication Interfaces (SERCOM) modules that can be configured as USART, UART, SPI, or I2C, and it also offers a full-speed USB interface. Analog functionality is not compromised, with its 12-bit ADC, DAC, analog comparators, and op-amps, allowing for precise measurement and control tasks.

The ATSAML11E15A-AFKPH comes in a compact 32-pin package, making it suitable for space-constrained applications. With its combination of performance, security, and low-power operation, this MCU from Microchip Technology is a top choice for developers looking to create secure and efficient next-generation electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2690 $50.7600
100+ $1.0412 $104.1200
150+ $1.0087 $151.3050
205+ $0.9761 $200.1005
265+ $0.9436 $250.0540
355+ $0.8460 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess