EN
  • EN
  • DE

ATSAMHA1E15A-MBT-BVAO

Part No ATSAMHA1E15A-MBT-BVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM HA1, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, LINbus SBC, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 0V ~ 3.8V
Data Converters A/D 6x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATSAMHA1
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912202-ATSAMHA1E15A-MBT-BVAO
Ultra Librarian 3D Model Ultra Librarian ATSAMHA1E15A-MBT-BVAO CAD Model

Description

Microchip Technology's ATSAMHA1E15A-MBT-BVAO: A High-Performance Microcontroller

The ATSAMHA1E15A-MBT-BVAO is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to meet the needs of a wide range of applications. This device is part of the SAMHA1 series, which is known for its high performance, enhanced connectivity, and robust security features. The ATSAMHA1E15A-MBT-BVAO is an ideal choice for designers looking to develop advanced embedded systems with a focus on efficiency and reliability.

Core Features:

  • Core: ARM® Cortex®-M0+ CPU running at up to 48MHz, delivering the perfect balance between power consumption and processing capability.
  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Features a range of communication interfaces including I2C, SPI, and UART, allowing for easy integration with other components and peripherals.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes, making it suitable for battery-powered and energy-harvesting applications.
  • I/O Pins: Offers a rich set of I/O options with up to 54 programmable I/O lines, providing flexibility in system design.
  • Package: The MCU comes in a 64-pin QFN package, which is ideal for space-constrained applications.

Advanced Capabilities:

  • Touch Interface: Integrated hardware support for touch-based input, enabling the creation of intuitive user interfaces for a variety of products.
  • Security: The device includes features to ensure the security of your applications, such as a True Random Number Generator (TRNG) and hardware-based key storage.
  • Analog Functionality: Comes with high-performance analog components like ADCs and DACs, facilitating precise measurement and control in embedded systems.

The ATSAMHA1E15A-MBT-BVAO by Microchip Technology is a robust and flexible MCU that is well-suited for industrial control, consumer electronics, Internet of Things (IoT) devices, and many other applications that require a high level of integration, efficiency, and security. With its advanced features and comprehensive design ecosystem, developers can accelerate their time-to-market while maintaining a competitive edge in their product designs.

For more information, datasheets, and support resources, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1635 $60.1065
45+ $2.5957 $116.8065
69+ $2.5147 $173.5143
95+ $2.4336 $231.1920
123+ $2.3524 $289.3452
165+ $2.1090 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess