EN
  • EN
  • DE

ATSAMHA0E16A-MZT-BVAO

Part No ATSAMHA0E16A-MZT-BVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM HA0, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, LINbus SBC, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 0V ~ 3.8V
Data Converters A/D 6x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 115°C (TC)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATSAMHA0
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912201-ATSAMHA0E16A-MZT-BVAO
Ultra Librarian 3D Model Ultra Librarian ATSAMHA0E16A-MZT-BVAO CAD Model

Description

Microchip Technology ATSAMHA0E16A-MZT-BVAO

The ATSAMHA0E16A-MZT-BVAO is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to offer exceptional performance and flexibility for a wide range of applications. This device is part of the SAMHA0 series, which is renowned for its low-power consumption and high-efficiency operation.

Key Features:

  • Core: The MCU is built around a powerful ARM Cortex-M0+ processor, which operates at a maximum speed of 48MHz. This core provides the optimal balance between power consumption and processing capability, making it ideal for battery-powered and energy-sensitive applications.
  • Memory: It comes with 16KB of flash memory and 4KB of SRAM, which is sufficient for small to medium-sized applications. The flash memory also supports read-while-write capability, allowing for seamless firmware updates.
  • I/O Options: With a range of peripheral interfaces including I2C, SPI, and UART, this MCU can easily communicate with other devices and sensors. It also features up to 18 GPIOs, providing ample flexibility for various control and interface requirements.
  • Power Efficiency: The ATSAMHA0E16A-MZT-BVAO is designed for power-sensitive applications with features such as multiple power domains and an event system that allows peripherals to communicate without CPU intervention, reducing power consumption.
  • Package: The device is offered in a 32-pin QFN package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Development Support: Microchip provides comprehensive development support for the ATSAMHA0E16A-MZT-BVAO, including development tools, software libraries, and a strong online community.

This microcontroller is an excellent choice for designers looking for a reliable, high-performance MCU for applications such as industrial control systems, smart sensors, IoT devices, and other embedded systems. With its advanced features and Microchip's support, the ATSAMHA0E16A-MZT-BVAO is a versatile and powerful component that can help accelerate the development process and reduce time to market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess