EN
  • EN
  • DE

ATSAMG54G19B-UUT

Part No ATSAMG54G19B-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 49WLCSP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 96MHz 512KB (512K x 8) FLASH 49-WLCSP (2.84x2.84)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM G54
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.62V ~ 3.45V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (2.84x2.84)
Base Product Number ATSAMG54
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-ATSAMG54G19B-UUTCT,ATSAMG54G19B-UUTCT,ATSAMG54G19B-UUTDKR,1611-ATSAMG54G19B-UUTTRINACTIVE,1611-ATSAMG54G19B-UUTDKR,ATSAMG54G19B-UUTTR,1611-ATSAMG54G19B-UUTTR,1611-ATSAMG54G19B-UUTTR-ND,1611-ATSAMG54G19B-UUTDKR-ND,ATSAMG54G19B-UUT-ND,1611-ATSAMG54G19B-UUTDKRINACTIVE
Standard Package 5,000
Win Source Part Number 1046979-ATSAMG54G19B-UUT
Ultra Librarian 3D Model Ultra Librarian ATSAMG54G19B-UUT CAD Model

Description

Microchip Technology's ATSAMG54G19B-UUT

Introducing the ATSAMG54G19B-UUT, a cutting-edge microcontroller unit (MCU) from the esteemed Microchip Technology. This robust MCU is part of the SAM G series, designed to provide an optimal balance between performance and power efficiency. The ATSAMG54G19B-UUT is an ideal choice for applications that demand a high level of functionality and extended battery life without compromising on processing power.

The ATSAMG54G19B-UUT operates at a maximum speed of 48 MHz, featuring an ARM Cortex-M4 core with a built-in Floating Point Unit (FPU). This allows the microcontroller to handle computationally intensive tasks with ease, including digital signal processing and complex arithmetic operations. With 256KB of flash memory and 32KB of SRAM, this MCU provides ample space for application code and data storage, making it suitable for a wide range of applications.

Connectivity is a strong suit for the ATSAMG54G19B-UUT, as it includes a variety of communication interfaces. These include I2C, SPI, and UART, ensuring that the microcontroller can easily interface with other peripherals and devices. Additionally, it offers full-speed USB device and embedded host functionality, enhancing its capability to interact with other USB devices or act as a USB host itself.

The microcontroller is also equipped with a 12-bit analog-to-digital converter (ADC) with up to 16 channels, providing precise analog signal measurement. This feature is particularly useful for sensor-based applications that require accurate data acquisition. Moreover, the ATSAMG54G19B-UUT includes a temperature sensor, which can be used for system monitoring or temperature-related functionalities.

With its 64-pin QFN (Quad-Flat No-leads) package, the ATSAMG54G19B-UUT boasts a compact footprint suitable for space-constrained applications. Its operational temperature range of -40°C to 85°C ensures reliable performance across various environmental conditions. All these features make the ATSAMG54G19B-UUT a versatile and reliable choice for designers and engineers looking to develop advanced systems in fields such as industrial control, consumer electronics, and Internet of Things (IoT) devices.

Microchip Technology's commitment to quality and longevity ensures that the ATSAMG54G19B-UUT is a microcontroller that can meet the evolving demands of modern electronics, delivering both performance and durability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,576 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess