EN
  • EN
  • DE

MAX4995AAUT+T

Part No MAX4995AAUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURR LIMIT SWITCH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Switch
Accuracy ±10%
Voltage - Input 1.7 V to 5.5 V
Output Current Adjustable
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 037993-MAX4995AAUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4995AAUT+T CAD Model

Description

Maxim Integrated MAX4995AAUT+T Product Overview

The MAX4995AAUT+T from Maxim Integrated is a high-performance, programmable current-limit switch designed to provide a robust power management solution for a wide range of applications. This device is part of the MAX4995 series and comes in a compact, 6-pin SOT-23 package, making it ideal for space-constrained applications.

At the heart of the MAX4995AAUT+T is an adjustable current limit feature that allows users to set the maximum current that can flow through the switch. This is particularly useful in protecting sensitive electronic components from damage caused by overcurrent conditions. The current limit can be programmed via an external resistor, offering designers the flexibility to tailor the device to their specific needs.

Moreover, the MAX4995AAUT+T boasts a low quiescent current, which enhances its suitability for battery-powered devices where power efficiency is critical. The device also includes thermal shutdown protection, which automatically turns off the switch if the die temperature exceeds a safe threshold, thereby preventing thermal damage.

The switch operates over a wide voltage range from 2.3V to 5.5V, making it compatible with various low-voltage applications. The MAX4995AAUT+T is also characterized by a fast response time to fault conditions, ensuring quick protection for downstream circuits in the event of a fault.

Another key feature of the MAX4995AAUT+T is its reverse current blocking capability when the switch is off, which prevents current from flowing backward through the device, thus protecting the power source and other upstream components.

The MAX4995AAUT+T is a versatile power management solution that is well-suited for applications such as USB ports, portable electronics, and hot-swap environments. Its programmable current limit, low power consumption, and comprehensive protection features make it an excellent choice for designers looking to enhance the safety and reliability of their systems.

Overall, the Maxim Integrated MAX4995AAUT+T offers a combination of flexibility, efficiency, and protection that can help to extend the life of electronic products and ensure stable operation under various conditions.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0113 $51.1921
41+ $2.4709 $101.3069
63+ $2.3936 $150.7968
87+ $2.3164 $201.5268
112+ $2.2392 $250.7904
150+ $2.0076 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,120 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess