EN
  • EN
  • DE

ATSAME53N19A-AU

Part No ATSAME53N19A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series SAM E53
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name ATSAME53
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862520-ATSAME53N19A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAME53N19A-AU CAD Model

Description

Microchip Technology's ATSAME53N19A-AU Microcontroller

The ATSAME53N19A-AU is a high-performance microcontroller (MCU) from Microchip Technology, renowned for its advanced features and capabilities. This MCU is part of the SAM E53 series and is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and Internet of Things (IoT) devices. With its powerful ARM Cortex-M4F processor core, the ATSAME53N19A-AU delivers exceptional computational performance and energy efficiency.

Key Features:

  • CPU: ARM Cortex-M4F running at up to 120 MHz, providing ample processing power for complex algorithms and real-time processing requirements.
  • Memory: Equipped with 512 KB of flash memory and 192 KB of SRAM, the ATSAME53N19A-AU offers a balanced combination of program storage and working memory for a variety of applications.
  • Connectivity: Features a rich set of communication interfaces, including Full-Speed USB, SPI, I2C, and multiple UARTs, facilitating versatile connectivity options for peripheral devices and network modules.
  • ADC/DAC: Comes with a 16-channel Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC), making it suitable for analog signal processing and control tasks.
  • Timers and PWM: Offers multiple timer/counters and PWM channels, allowing for precise timing operations and control of actuators like motors and LEDs.
  • Package: Available in a 64-pin TQFP package, the ATSAME53N19A-AU is designed for space-constrained applications while still providing ample I/O options for interfacing with external components.
  • Security: Integrated hardware security features include a True Random Number Generator (TRNG) and hardware cryptographic accelerators, enhancing the security of data and communications.
  • Power Management: Advanced power management techniques enable low-power operation, which is critical for battery-powered and energy-sensitive applications.

Microchip Technology's ATSAME53N19A-AU is a versatile and reliable MCU choice for designers and engineers looking to develop high-performance embedded systems. Its robust feature set, combined with Microchip's support and development ecosystem, simplifies the design process and accelerates time to market for a wide array of products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5738 $50.0332
35+ $2.9324 $102.6340
53+ $2.8408 $150.5624
73+ $2.7491 $200.6843
95+ $2.6575 $252.4625
126+ $2.3826 $300.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,478 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess