EN
  • EN
  • DE

ESDA6V8UL-3/TR

Part No ESDA6V8UL-3/TR
Manufacturer Willsemi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WILLSEMI
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822923-ESDA6V8UL-3/TR
Ultra Librarian 3D Model Ultra Librarian ESDA6V8UL-3/TR CAD Model

Description

The ESDA6V8UL-3/TR is a Transient Voltage Suppressor (TVS) diode designed to offer robust electrostatic discharge (ESD) protection for sensitive electronic components. Manufactured by Willsemi, this device is engineered to safeguard circuits against voltage transients, ensuring system reliability and extending product life. It's suitable for diverse applications requiring effective ESD protection in compact form factors.

Applications:

  • Mobile Phones: Protecting I/O ports and interfaces from ESD strikes during handling and operation.
  • Wearable Devices: Ensuring the reliability of electronics in smartwatches, fitness trackers, and similar products.
  • Portable Electronics: Safeguarding devices such as MP3 players, digital cameras, and handheld gaming consoles.
  • USB Interfaces: Protecting data lines and power lines in USB ports from ESD damage.
  • HDMI Ports: Shielding high-speed data lines in HDMI connectors from voltage transients.

Features:

  • Low Clamping Voltage: Limits the voltage across the protected device during an ESD event.
  • Fast Response Time: Quickly reacts to transient voltage spikes, preventing damage.
  • Small Package Size: Enables easy integration into compact electronic designs.
  • Low Leakage Current: Minimizes power consumption and impact on signal integrity.
  • High ESD Withstand Capability: Designed to withstand multiple ESD strikes without degradation.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from ESD damage, reducing failures and downtime.
  • Extended Product Lifespan: Prevents ESD-related degradation, increasing the longevity of electronic devices.
  • Reduced Warranty Costs: Minimizes ESD-related returns and repairs.
  • Improved Signal Integrity: Prevents ESD-induced noise and interference.
  • Simplified Design: Easy to implement into existing circuit designs with minimal impact on board layout.

The ESDA6V8UL-3/TR features a low clamping voltage, ensuring that protected components are not exposed to excessive voltage during an ESD event. Its fast response time enables it to quickly clamp transient voltages, preventing potential damage. The small package size makes it suitable for use in compact electronic devices. Specific technical specifications, including breakdown voltage, clamping voltage, and ESD withstand voltage rating, should be verified against the manufacturer's datasheet. This TVS diode is designed to meet industry standards for ESD protection, such as IEC 61000-4-2.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,810 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess