EN
  • EN
  • DE

ATSAME51J20A-AZ

Part No ATSAME51J20A-AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-Bit ATSAME51 ARM Cortex-M4F RISC 1024KB Flash 1.71V to 3.6V 64-Pin TQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046976-ATSAME51J20A-AZ
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAME51J20A-AZ CAD Model

Description

Microchip Technology ATSAME51J20A-AZ Microcontroller

The ATSAME51J20A-AZ from Microchip Technology is a high-performance microcontroller designed to meet the needs of demanding embedded applications. This microcontroller is based on the 32-bit ARM Cortex-M4 processor with a Floating Point Unit (FPU), offering an optimal balance between power efficiency and processing capability.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz with Single Precision FPU for efficient math computations.
  • Memory: Equipped with 1MB of Flash memory and 256KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Features a rich set of peripherals including multiple serial communication modules (SERCOM), which are configurable to work as UART/USART, SPI, and I2C.
  • Timers and PWM: Multiple timer/counters, including a 16-bit timer system for precise event timing and PWM generation for motor control and LED dimming.
  • Analog Features: Integrated analog functionality with ADCs, DACs, and analog comparators for interfacing with sensors and other analog components.
  • Advanced Security: Comes with hardware-based security features such as a True Random Number Generator (TRNG), and support for symmetric cryptography and hash functions, ensuring secure data exchange and storage.
  • Power Management: Designed with power-saving techniques and a flexible power management system to ensure low-power operation for battery-powered and energy-sensitive applications.
  • Package: Available in a 64-pin TQFP package, making it suitable for space-constrained applications while still providing enough I/Os for complex tasks.

The ATSAME51J20A-AZ is a versatile microcontroller that is ideal for a wide range of applications, including industrial control systems, IoT devices, automotive electronics, and consumer electronics. Its robust architecture, coupled with Microchip's software and support ecosystem, makes it a reliable choice for engineers and developers looking to build sophisticated and efficient systems.

For further information, datasheets, and support, visit the Microchip Technology website or contact your local Microchip Technology distributor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6187 $79.2374
4+ $32.5076 $130.0304
6+ $31.4918 $188.9508
8+ $30.4758 $243.8064
10+ $29.4600 $294.6000
14+ $26.4125 $369.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,693 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess