EN
  • EN
  • DE

ATSAME51J19A-AU-EFP

Part No ATSAME51J19A-AU-EFP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / ARM® Cortex®-M4F SAM E53 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series SAM E53
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 192K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAME51
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Standard Package 160 pcs
Win Source Part Number 1381488-ATSAME51J19A-AU-EFP
Ultra Librarian 3D Model Ultra Librarian ATSAME51J19A-AU-EFP CAD Model

Description

Microchip Technology ATSAME51J19A-AU-EFP - High-Performance Microcontroller

The ATSAME51J19A-AU-EFP is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and advanced features for a wide array of applications. This microcontroller belongs to the SAM E51 series, which is part of the Microchip SAM 32-bit MCU family, and is built on a powerful ARM Cortex-M4 processor with a Floating Point Unit (FPU), running at a speed of up to 120 MHz.

Key Features:

  • Core: ARM Cortex-M4 with FPU, achieving a throughput of 1.25 DMIPS/MHz.
  • Flash Memory: 512KB of inbuilt flash memory for robust application storage.
  • SRAM: 192KB of SRAM to ensure smooth and efficient data handling.
  • Clock Speed: Up to 120 MHz for high-speed processing capabilities.
  • I/O Pins: 64 pins provide ample connectivity for peripherals and external components.
  • Communication Interfaces: Includes SPI, I2C, USART, and USB interfaces for versatile connectivity options.
  • 12-bit ADCs: Integrated Analog-to-Digital Converters for precise measurement of analog signals.
  • DAC: Digital-to-Analog Converter for analog output capabilities.
  • Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.
  • Package: Housed in a space-saving 64-TQFP package.

With its robust feature set, the ATSAME51J19A-AU-EFP is ideal for a range of applications, including industrial control systems, automotive electronics, IoT devices, and complex sensor systems. The MCU's advanced connectivity features, coupled with its extensive memory capabilities, make it an excellent choice for projects that require high-speed data processing and real-time control.

Moreover, this microcontroller is supported by Microchip's comprehensive development ecosystem, which includes IDEs, development boards, and code libraries, to accelerate the development process and bring products to market faster. The ATSAME51J19A-AU-EFP is not just a component; it's a gateway to innovation in the embedded systems space.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess