EN
  • EN
  • DE

ATSAMDA1E16A-MBT

Part No ATSAMDA1E16A-MBT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Auto CORTEX-M0+ 64KB 32-QFN 105C Es
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046974-ATSAMDA1E16A-MBT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1E16A-MBT CAD Model

Description

The ATSAMDA1E16A-MBT is a robust and versatile microcontroller unit (MCU) from Microchip Technology, designed to meet the needs of a wide array of applications. This particular model is part of the SAM D family of microcontrollers that are known for their power efficiency and high performance.

The ATSAMDA1E16A-MBT is built on an ARM® Cortex®-M0+ processor, which delivers a perfect balance between power consumption and processing capability, operating at a maximum speed of 48MHz. With a 16KB of flash memory and 4KB of SRAM, this MCU provides ample space for application code and data storage, making it suitable for moderately complex tasks.

One of the standout features of this product is its rich set of peripherals. It includes multiple serial communication modules, including I2C, SPI, and USART, which allow for easy integration with various external components and systems. Additionally, it has a 12-bit analog-to-digital converter (ADC) with up to 14 channels, enabling precise measurement of analog signals, which is crucial for sensor-based applications.

For applications that require user interaction, the ATSAMDA1E16A-MBT comes with a hardware touch interface system, making it an ideal choice for touch-based control panels. The device also supports a variety of external interrupts and has several timers for accurate event timing and waveform generation.

The MCU is designed with robustness in mind, featuring a wide operating voltage range from 1.62V to 3.63V, which allows for flexible power supply design. It also includes power-saving modes that significantly reduce power consumption when the device is idle or running at lower clock speeds.

With its QFN-24 package, the ATSAMDA1E16A-MBT is compact and suitable for space-constrained applications. Its temperature range of -40°C to 85°C ensures reliable operation in harsh environments, making it a solid choice for industrial, automotive, and outdoor applications.

Overall, the Microchip Technology ATSAMDA1E16A-MBT MCU is a powerful and efficient solution for developers looking for a microcontroller with a strong balance of memory, processing power, and peripherals, all within a small footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess