EN
  • EN
  • DE

ATSAMDA0E16AMZ

Part No ATSAMDA0E16AMZ
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046969-ATSAMDA0E16AMZ
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMDA0E16AMZ CAD Model

Description

Microchip Technology ATSAMDA0E16AMZ Microcontroller

The ATSAMDA0E16AMZ is a high-performance, low-power microcontroller from Microchip Technology, designed to meet the demands of a wide range of embedded applications. This microcontroller is based on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz. It is part of the SAM D series, known for their efficiency and robust performance in industrial and consumer applications.

The ATSAMDA0E16AMZ comes with 16 KB of flash memory and 4 KB of SRAM, providing ample space for code storage and efficient data management. It also features a variety of peripherals that enhance its functionality, including multiple serial communication modules, such as I2C, SPI, and USART, which make it ideal for interfacing with other devices and sensors.

With its 14-pin package, this microcontroller is optimized for space-constrained applications, without compromising on its input/output capabilities. It offers up to 10 external interrupt channels and a 12-bit analog-to-digital converter (ADC) with up to 8 channels, enabling the microcontroller to handle complex tasks and process analog signals with precision.

One of the key advantages of the ATSAMDA0E16AMZ is its power efficiency. The device supports multiple power-saving modes, allowing designers to balance performance and power consumption according to their application needs. This feature is particularly beneficial for battery-operated devices, where extending battery life is crucial.

Furthermore, the ATSAMDA0E16AMZ is supported by Microchip's extensive development ecosystem, which includes the Atmel Studio Integrated Development Environment (IDE), software frameworks, and ready-to-use code examples. This support accelerates the development process and helps engineers bring their products to market faster.

In summary, the ATSAMDA0E16AMZ microcontroller from Microchip Technology is a versatile and efficient solution for a range of embedded systems. Its combination of processing power, memory capacity, and rich set of peripherals, along with its low-power operation, makes it an excellent choice for designers looking to create innovative and reliable products.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess