EN
  • EN
  • DE

ATSAMD51P20A-AU

Part No ATSAMD51P20A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 128-TQFP (14x14)
Manufacturer Microchip Technology
Series SAM D51
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 99
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 32x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 128-TQFP
Case / Package 128-TQFP (14x14)
Family Name ATSAMD51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862508-ATSAMD51P20A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD51P20A-AU CAD Model

Description

Microchip Technology's ATSAMD51P20A-AU Microcontroller

The ATSAMD51P20A-AU is a high-performance microcontroller from Microchip Technology, renowned for its exceptional efficiency and versatility. This powerful MCU is part of the SAM D51 series and is designed to cater to a wide range of applications including industrial control, consumer electronics, Internet of Things (IoT) devices, and more.

At the heart of the ATSAMD51P20A-AU is a 32-bit ARM Cortex-M4 processor with a floating-point unit (FPU). This processor runs at a maximum frequency of 120 MHz, providing ample processing power for complex tasks and algorithms. The FPU enhances the microcontroller's capability to handle computational tasks involving floating-point arithmetic, making it ideal for applications that require precise numerical operations.

With 1MB of Flash memory and 256KB of SRAM, the ATSAMD51P20A-AU offers a generous amount of storage for code and data. This ample memory space allows developers to implement sophisticated programs and store larger data sets without the need for external memory components. Additionally, the microcontroller features 16KB of cache memory to improve system performance by reducing access times to frequently used data.

The ATSAMD51P20A-AU is equipped with a rich set of peripherals that support a variety of communication protocols, including SPI, I2C, and UART. It also includes advanced connectivity features such as USB and CAN interfaces, enabling seamless integration into modern electronic systems. For applications requiring analog inputs, the microcontroller offers 16-bit ADCs and a 10-bit DAC, providing high-resolution analog signal processing capabilities.

Designed with power efficiency in mind, the ATSAMD51P20A-AU supports multiple power-saving modes, which are critical for battery-operated and energy-sensitive applications. Developers can take advantage of these features to optimize the power consumption of their devices, extending operational lifetime and reducing environmental impact.

Furthermore, the ATSAMD51P20A-AU comes in a 64-pin TQFP package, making it suitable for space-constrained designs while still offering ample I/O options for interfacing with external components. With its robust feature set, the ATSAMD51P20A-AU stands as a compelling choice for designers looking to create powerful, efficient, and feature-rich electronic products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2472 $60.9888
8+ $12.5105 $100.0840
13+ $12.1196 $157.5548
18+ $11.7286 $211.1148
23+ $11.3377 $260.7671
30+ $10.1648 $304.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess