EN
  • EN
  • DE

ATSAMD51P19A-CTUT

Part No ATSAMD51P19A-CTUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 120TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 120-TFBGA (8x8)
Manufacturer Microchip Technology
Series SAM D51
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 99
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 32x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 120-TFBGA
Case / Package 120-TFBGA (8x8)
Family Name ATSAMD51
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAMD51P19A-CTUTDKR, ATSAMD51P19A-CTUTTR, ATSAMD51P19A-CTUTCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912195-ATSAMD51P19A-CTUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD51P19A-CTUT CAD Model

Description

Microchip Technology's ATSAMD51P19A-CTUT Microcontroller

The ATSAMD51P19A-CTUT is a high-performance microcontroller from Microchip Technology, designed to offer a perfect balance between power efficiency and processing capability. This device is part of the SAM D5x/E5x series, which is renowned for its robust architecture, featuring an ARM® Cortex®-M4 core with a Floating Point Unit (FPU). This makes the ATSAMD51P19A-CTUT an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and IoT devices.

With a maximum CPU speed of 120 MHz, this microcontroller delivers impressive computational throughput while still maintaining low-power consumption. It comes equipped with 512KB of Flash memory and 192KB of SRAM, providing ample space for complex applications and data buffering. The memory architecture also includes error-correcting code (ECC) to ensure data integrity, an essential feature for mission-critical applications.

The connectivity options for the ATSAMD51P19A-CTUT are extensive, supporting a variety of communication interfaces such as SPI, I2C, UART, CAN-FD, and USB. This versatility allows designers to integrate the microcontroller into a multitude of digital ecosystems seamlessly. Furthermore, the device features multiple 16- and 32-bit timers, a 32-bit Real-Time Clock, and PWM channels, which are crucial for precise control tasks.

Security is a paramount concern in modern electronics, and the ATSAMD51P19A-CTUT addresses this with its integrated hardware-based security features. These include a True Random Number Generator (TRNG), hardware cryptographic acceleration, secure boot, and secure key storage, providing a robust foundation for secure applications.

For analog interfacing, the microcontroller offers up to 14 channels of 16-bit ADC with oversampling, a 10-bit DAC, and analog comparators, making it highly suitable for sensor interfacing and analog signal processing.

The package is a 48-pin TQFP, which is compact yet offers enough I/O pins for most applications. The ATSAMD51P19A-CTUT operates over a wide voltage range and comes with a temperature range suited for industrial environments, ensuring reliable operation under varying conditions.

In summary, the ATSAMD51P19A-CTUT from Microchip Technology is a powerful, secure, and versatile microcontroller that can serve as the heart of an advanced digital system. Its rich set of features and connectivity options make it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6013 $67.2091
15+ $7.8780 $118.1700
23+ $7.6319 $175.5337
32+ $7.3857 $236.3424
41+ $7.1395 $292.7195
55+ $6.4009 $352.0495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess