EN
  • EN
  • DE

ATSAMD51J18A-AUT

Part No ATSAMD51J18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM D51
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAMD51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAMD51J18A-AUTCT, ATSAMD51J18A-AUTDKR, ATSAMD51J18A-AUTTR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862502-ATSAMD51J18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J18A-AUT CAD Model

Description

Microchip Technology's ATSAMD51J18A-AUT: A High-Performance Microcontroller

The ATSAMD51J18A-AUT from Microchip Technology is a robust and feature-rich microcontroller designed to cater to the demanding needs of modern embedded systems. As part of the SAM D5x/E5x series, this microcontroller is built around a powerful ARM Cortex-M4 processor with a Floating Point Unit (FPU), pushing the boundaries of performance with its clock speed of up to 120 MHz.

This versatile microcontroller comes equipped with 256KB of SRAM and 512KB of flash memory, providing ample space for complex applications and data storage. The ATSAMD51J18A-AUT is designed for automotive applications, as indicated by the 'AUT' in its product name, and meets stringent quality and reliability standards required in the automotive industry.

Connectivity is a strong suit of the ATSAMD51J18A-AUT, offering a variety of communication interfaces including SPI, I2C, and UART. Additionally, it supports advanced peripherals such as high-speed USB with embedded host functionality and Peripheral Touch Controller (PTC) for capacitive touch applications. Its rich set of peripherals enables designers to create sophisticated and user-friendly interfaces.

The microcontroller's power efficiency is noteworthy, featuring intelligent power management techniques and low-power sleep modes to reduce power consumption in battery-powered and power-sensitive applications. This makes it an ideal choice for automotive applications where power efficiency is crucial.

For security-conscious applications, the ATSAMD51J18A-AUT doesn't disappoint. It incorporates robust security features such as a True Random Number Generator (TRNG), and hardware-based cryptography support, ensuring secure data transmission and storage.

In summary, the ATSAMD51J18A-AUT from Microchip Technology is a high-performance, automotive-qualified microcontroller that offers a perfect blend of computational power, memory capacity, connectivity options, and security features. It is an excellent choice for designers looking to develop advanced automotive applications that require reliability, efficiency, and state-of-the-art security.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6086 $57.6516
13+ $7.8840 $102.4920
20+ $7.6377 $152.7540
28+ $7.3913 $206.9564
35+ $7.1449 $250.0715
47+ $6.4058 $301.0726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess