EN
  • EN
  • DE

12C508A-04/SM

Part No 12C508A-04/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 038782-12C508A-04/SM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12C508A-04/SM CAD Model

Description

The 12C508A-04/SM is a high-performance, 8-bit, fully-static, EEPROM-based microcontroller unit (MCU) from Microchip Technology, designed to offer both flexibility and ease of integration. This product is part of Microchip's renowned PIC microcontroller family, known for its exceptional reliability and versatility in various electronic applications.

Key Features

  • Core: The 12C508A-04/SM boasts a powerful PIC12 core with a maximum operating speed of 4 MHz, providing a solid foundation for embedded control applications.
  • Memory: It comes equipped with 512 words of program memory and 25 bytes of data RAM, making it capable of handling a multitude of simple control tasks.
  • I/O and Peripherals: The device features 5 general-purpose I/O pins, which can be configured for various interface requirements. Additionally, it includes an 8-bit timer and a watchdog timer, enhancing its functionality for time-sensitive operations.
  • Power Efficiency: With its low-power consumption modes, the microcontroller is ideal for battery-operated and power-sensitive designs, ensuring efficient operation without sacrificing performance.
  • Package: The 12C508A-04/SM is available in an 8-pin small-outline (SM) package, which is suitable for space-constrained applications.
  • Temperature Range: This MCU operates within an industrial temperature range, making it robust and reliable even in extreme conditions.

Applications

The 12C508A-04/SM is designed for a broad array of applications, particularly where space and power are at a premium. It is commonly used in:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Security Systems
  • Personal Health Devices

Quality and Support

Microchip Technology is committed to providing high-quality products and offers extensive support for the 12C508A-04/SM through its customer service and online resources. Designers can access a wealth of documentation, development tools, and software libraries to facilitate the integration of this MCU into their projects.

Whether you're developing a simple consumer gadget or a sophisticated industrial system, the 12C508A-04/SM from Microchip Technology is an excellent choice for your microcontroller needs, combining performance, efficiency, and a compact form factor.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess