EN
  • EN
  • DE

ATSAMD21G15B-MU

Part No ATSAMD21G15B-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48QFN / ARM® Cortex®-M0+ SAM D21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMD21
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 416
Win Source Part Number 1319247-ATSAMD21G15B-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G15B-MU CAD Model

Description

The ATSAMD21G15B-MU from Microchip Technology is a high-performance, low-power microcontroller that is part of the SAM D21 family. This device is based on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz and features 32KB of flash memory and 4KB of SRAM. The microcontroller is an ideal choice for a wide range of applications including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 32KB of in-system self-programmable flash, 4KB of SRAM
  • I/O Pins: Up to 26 programmable I/O lines
  • Communication Interfaces: I2C, SPI, and USART interfaces for serial communication
  • Analog Features: 10-bit ADC with 14 channels, 10-bit DAC
  • Timers: Three 16-bit Timer/Counters, one 16-bit Real-Time Counter
  • Touch Support: Built-in capacitive touch sensing unit for user interface applications
  • Operating Voltage: 1.62V to 3.63V
  • Package: 32-pin QFN package for space-constrained applications

The ATSAMD21G15B-MU is designed with power efficiency in mind, featuring a variety of power-saving modes to reduce power consumption during idle or sleep states. Its peripheral event system allows peripherals to communicate directly with each other without involving the CPU, further optimizing power consumption and processing speed.

For security-conscious applications, the microcontroller includes features such as a True Random Number Generator (TRNG) and hardware-based cryptographic support to ensure data integrity and security. It also supports bootloader functionality, allowing developers to update firmware in the field with ease.

With its robust feature set and scalable performance, the ATSAMD21G15B-MU is a versatile and reliable choice for designers looking to create sophisticated and power-conscious applications. Whether you're designing a wearable device, smart sensor, or any other innovative project, this microcontroller provides the flexibility and capabilities needed to bring your ideas to life.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1086 $59.0634
46+ $2.5506 $117.3276
71+ $2.4709 $175.4339
97+ $2.3912 $231.9464
125+ $2.3115 $288.9375
168+ $2.0725 $348.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess