EN
  • EN
  • DE

ATSAMD21E16A-AUT

Part No ATSAMD21E16A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description CORTEX-M0+, 64KB Flash, 8KB SRAM T&r - 32TQFP Ind Temp, Green, 1.6-3.6V, 48MHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Core Architecture ARM
Data Bus Width 32 b
Interface I2C, I2S, SPI, UART, USART, USB
Max Frequency 48 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.62 V
Mount Surface Mount
Number of Programmable I/O 26
Number of Timers/Counters 6
Operating Supply Voltage 3.3 V
Packaging Tape & Reel
RAM Size 8 kB
RoHS Non-Compliant
Watchdog Timer Yes
Win Source Part Number 1046965-ATSAMD21E16A-AUT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16A-AUT CAD Model

Description

Microchip Technology's ATSAMD21E16A-AUT Microcontroller

The ATSAMD21E16A-AUT is a powerful and versatile microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of applications. This microcontroller is part of the SAM D21 family, which is known for its high performance and energy efficiency. Built on a 32-bit ARM Cortex-M0+ processor, the ATSAMD21E16A-AUT delivers robust computational power and is suitable for applications that require a compact, yet powerful microcontroller.

With a maximum clock speed of 48 MHz, this device provides the speed needed for complex tasks while maintaining low-power consumption. The ATSAMD21E16A-AUT comes with 64 KB of flash memory and 8 KB of SRAM, offering ample space for code and data storage for most embedded system applications. Additionally, it features a wide range of peripherals, including multiple serial communication modules (SERCOM), which can be configured to the user's needs as USART, UART, SPI, I2C, and more.

The microcontroller also boasts a 12-bit ADC with up to 14 channels, providing precise analog to digital conversion which is essential for interfacing with various sensors and for developing IoT devices. Furthermore, it includes a 10-bit DAC, touch sensing capability, and multiple timers/counters, enhancing its versatility in control applications.

One of the key features of the ATSAMD21E16A-AUT is its power management options, which enable the design of energy-efficient devices. It supports multiple power-saving modes, allowing developers to balance performance and power consumption according to their specific application requirements.

For connectivity, the device includes a full-speed USB interface and supports external interrupts, which allows for quick and efficient communication with other devices and systems. Additionally, the microcontroller is designed with robust security features, ensuring the protection of your application from external threats.

The ATSAMD21E16A-AUT comes in a 32-pin TQFP package and operates within an extended temperature range, making it a reliable choice for automotive and industrial applications that demand high reliability and performance. With its extensive features and capabilities, the ATSAMD21E16A-AUT is an excellent choice for designers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess