Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Max Frequency 60MHz
Max Propagation Delay @ V, Max CL 40ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 079915-CD74HCT173E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT173E CAD Model

Description

CD74HCT173E - Quad D-Type Flip-Flop with Enable

The CD74HCT173E is a high-performance 4-bit D-type flip-flop with a well-designed enable feature, ideal for data storage and control applications in electronics and digital systems.

  • Features and Benefits:
    • 4-bit storage with enable control.
    • TTL compatible inputs and outputs.
    • Ideal for data synchronization.
    • Wide operating voltage range from 4.5V to 5.5V.
  • Applications:
    • Memory storage elements.
    • State machines in electronics.
    • Data buffering and latch systems.
  • Additional Details:
    • Pin number: 16
    • Package type: PDIP-16
    • Temperature range: 0°C to 70°C

You May Also Be Interested in

Texas Instruments
2.5-V/3.3-V 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 10BIT 56TVSOP
Need more? Email Us
ECAD model for SN74ALVTH16821VR
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.2083
ECAD model for 74HC574D,652
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.4228
ECAD model for MC100EL52D
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ABT534ADBR
Texas Instruments
High-Speed CMOS Logic Quad D-Type Flip-Flop with Reset
Lowest to $0.8563
ECAD model for CD74HC175M96
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs
Lowest to $6.8069
ECAD model for MC74HCT574ANG
Nexperia USA Inc.
IC FF D-TYPE SNGL 1BIT 8XSON
Lowest to $0.2101
ECAD model for 74LVC1G74GT-Q100X
Nexperia USA Inc.
IC FF D-TYPE SNGL 1BIT 8TSSOP
Lowest to $0.3611
ECAD model for 74LVC1G74DP-Q100H
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $1.3304
ECAD model for 74LV74PW-Q100J

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7252 $58.0160
190+ $0.5951 $113.0690
295+ $0.5765 $170.0675
405+ $0.5579 $225.9495
520+ $0.5393 $280.4360
695+ $0.4835 $336.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention