Products specifications Report Issue?

Connector Type Receptacle
Contact Type Male or Female
Number of Positions 6
Pitch 0.198" (5.03mm)
Number of Rows 2
Row Spacing 0.198" (5.03mm)
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632940-770087-1
Ultra Librarian 3D Model Ultra Librarian 770087-1 CAD Model

You May Also Be Interested in

TE Connectivity
PLG, 50P, BLK, N, 03
Need more? Email Us
ECAD model for DRC26-50S03
Hirose Electric Co Ltd
CONN PLUG HSG 4POS 2.20MM
Need more? Email Us
ECAD model for DF62B-4EP-2.2C(10)
TE Connectivity
CONN PLUG HSG 32POS
Need more? Email Us
ECAD model for SRK06-MDC-32A-001
TE Connectivity
CONN PLUG HSG 2POS UNIV
Need more? Email Us
ECAD model for 1586851-1
TE Connectivity
CONN PLUG HSG 8POS 6.00MM
Lowest to $13.7839
ECAD model for 1-1564522-1
TE Connectivity
CONN PLUG HSG 6POS
Need more? Email Us
ECAD model for DT06-6S-E005
Harwin Inc.
CONN RCPT HSG 2POS 2.54MM
Need more? Email Us
ECAD model for M20-1060200
Omron
CONN RCPT HSG 14POS 2.54MM
Need more? Email Us
ECAD model for XG5N-141-U
TE Connectivity
CONN RCPT HSG 2POS 2.00MM
Need more? Email Us
ECAD model for 6-179228-2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention