EN
  • EN
  • DE

ATSAMD21E15A-MU

Part No ATSAMD21E15A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-Bit SAM D21 ARM Cortex M0+ RISC 32KB Flash 3.3V 32-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Contact Plating Tin
Core Architecture ARM
Data Bus Width 32 b
Interface I2C, I2S, LIN, SPI, UART, USART, USB
Max Frequency 48 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.62 V
Mount Surface Mount
Number of ADC Channels 10
Number of I/Os 26
Number of Programmable I/O 26
Number of Timers/Counters 3
Operating Supply Voltage 3.3 V
Packaging Bulk
RAM Size 4 kB
RoHS Compliant
Watchdog Timer Yes
Weight 188.609377 mg
Win Source Part Number 971360-ATSAMD21E15A-MU
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E15A-MU CAD Model

Description

Microchip Technology ATSAMD21E15A-MU Overview

The ATSAMD21E15A-MU is a high-performance, power-efficient microcontroller from Microchip Technology, designed to cater to a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices. This microcontroller is based on the ARM Cortex-M0+ processor, which is known for its exceptional energy efficiency and processing capabilities.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, providing a perfect balance between power consumption and processing speed.
  • Memory: Equipped with 32KB of in-system self-programmable flash and 4KB of SRAM, the ATSAMD21E15A-MU is capable of handling complex tasks and storing substantial code.
  • I/O Options: A rich set of peripherals, including I2C, SPI, and USART serial communication interfaces, along with 10-bit ADCs, DAC, PWM channels, and more, enable versatile connectivity and control options.
  • Package: Available in a 32-pin QFN package, this microcontroller is designed for space-constrained applications without compromising on functionality.
  • Power Efficiency: With its picoPower technology, the ATSAMD21E15A-MU ensures low power consumption in both active and standby modes, making it ideal for battery-powered and portable applications.
  • Development Support: Supported by the Atmel Studio integrated development platform and the Atmel Software Framework, developers can quickly start designing with a rich set of examples and drivers.
  • Operating Voltage: The device operates at 1.62V to 3.63V, providing flexibility for various power supply designs and ensuring compatibility with a broad range of sensors and peripherals.

Applications

The versatility of the ATSAMD21E15A-MU allows it to be utilized in a variety of applications. It is particularly well-suited for:

  • Smart energy solutions
  • Home automation systems
  • Wearable devices
  • Industrial automation
  • Medical devices
  • IoT endpoints

In summary, the ATSAMD21E15A-MU from Microchip Technology is a robust microcontroller that offers an optimal mix of power efficiency, processing capability, and feature integration, making it an excellent choice for designers looking to develop advanced, low-power electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess