EN
  • EN
  • DE

TCM809RENB

Part No TCM809RENB
Manufacturer TelCom Semiconductor, Inc
Catalog PMIC - Supervisors
Description 3-PIN UP RESET MONITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TelCom Semiconductor, Inc
Win Source Part Number 1265630-TCM809RENB
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM809RENB CAD Model

Description

The TCM809RENB is a voltage monitoring device manufactured by TelCom Semiconductor, Inc. It's designed to provide reliable reset signals to microprocessors and microcontrollers during power-up, power-down, and brownout conditions.

Applications:

  • Microprocessor/Microcontroller Reset
  • Voltage Monitoring
  • Power-On Reset Circuits
  • Brownout Protection
  • Battery-Powered Systems

Features:

  • Precision Voltage Monitoring
  • Active-Low Reset Output
  • Open-Drain Output
  • Low Supply Current
  • Small Package Size

Benefits:

  • Ensures proper system initialization by preventing code execution during unstable voltage conditions.
  • Protects against data corruption and system malfunctions caused by voltage drops.
  • Reduces system downtime and improves reliability.
  • Conserves power in battery-operated devices due to low supply current.
  • Facilitates easy integration into space-constrained applications.

Technical Specifications:

  • Supply Voltage: 2.5V to 5.5V
  • Threshold Voltage: 2.63V
  • Reset Output: Active Low, Open Drain
  • Supply Current: 1 μA (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23

The TelCom Semiconductor TCM809RENB voltage monitor provides a reliable and cost-effective solution for protecting microprocessors and microcontrollers from power-related issues. Its precision voltage monitoring ensures accurate reset signals, preventing system malfunctions and data corruption. The low supply current makes it suitable for battery-powered applications where power conservation is critical. The small SOT-23 package enables easy integration into space-constrained designs. This device enhances system reliability and robustness by providing timely reset signals during power-up, power-down, and brownout conditions.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess