EN
  • EN
  • DE

AT29C010A-70JI

Part No AT29C010A-70JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 70NS 32PLCC / NOR Flash Parallel 5V 1M-bit 128K x 8 70ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768962-AT29C010A-70JI
Popularity Medium
Supply and Demand Status Limited
Family Name AT29C010A
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29C010A-70JI CAD Model

Description

Microchip Technology AT29C010A-70JI Flash Memory

The AT29C010A-70JI is a high-performance 1-megabit Flash memory device from Microchip Technology, designed to provide a reliable and efficient storage solution for a wide range of applications. This integrated circuit is part of Microchip's renowned Flash memory lineup, offering the ideal combination of density, speed, and endurance for your electronic designs.

Key Features:

  • Memory Capacity: The device boasts a 1-megabit storage capacity, organized as 128K x 8, providing ample space for firmware storage, code shadowing, or data logging.
  • Speed: With an access time of 70 nanoseconds, the AT29C010A-70JI ensures quick data retrieval, making it suitable for high-speed microprocessor systems.
  • Package: Encased in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, it offers a compact footprint and is designed for surface mounting, saving valuable board space.
  • Operating Voltage: The device operates within a standard voltage range of 5V ± 10%, accommodating typical industry power supplies.
  • Endurance: Microchip Technology guarantees a minimum of 10,000 write/erase cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: The AT29C010A-70JI offers data retention of at least 10 years, providing a dependable solution for archival and record-keeping purposes.
  • Programming: The Flash memory can be programmed in standard EPROM programmers, facilitating easy integration into existing development environments.

Applications:

The versatile nature of the AT29C010A-70JI makes it suitable for a variety of applications, including:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Portable devices
  • Industrial control systems

With its combination of high-density storage, fast access times, and long-term reliability, the Microchip Technology AT29C010A-70JI Flash memory is an excellent choice for designers looking to enhance their products with durable and efficient non-volatile memory solutions.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess