EN
  • EN
  • DE

ATSAMD20J18AU

Part No ATSAMD20J18AU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046964-ATSAMD20J18AU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J18AU CAD Model

Description

Microchip Technology ATSAMD20J18AU Microcontroller

The ATSAMD20J18AU is a high-performance, low-power microcontroller from Microchip Technology, designed for a wide range of applications. This microcontroller is based on the ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. It is part of the SAM D20 family, which is known for its efficiency and power-saving capabilities.

With 256KB of flash memory and 32KB of SRAM, the ATSAMD20J18AU provides ample space for complex applications and data storage. It also includes an additional 8KB of separate bootloader flash memory, making firmware updates seamless and reliable.

The device is equipped with a variety of peripherals that enhance its functionality. These include up to six serial communication modules (SERCOM) that can be configured as UART/USART, SPI, or I2C, multiple timers, and PWM outputs. For analog interfacing, it offers up to 20 channels of 12-bit ADC and up to two 10-bit DACs, making it suitable for precision sensor applications and analog signal control.

One of the standout features of the ATSAMD20J18AU is its Peripheral Event System, which allows peripherals to communicate directly with each other without involving the CPU. This feature significantly reduces power consumption and increases system efficiency, as CPU wake-up events can be minimized.

For secure data transfer and storage, the microcontroller provides hardware-based cryptographic support and True Random Number Generator (TRNG). It also includes watchdog timers, brown-out detection, and power-on reset capabilities to ensure reliable operation under varying conditions.

The ATSAMD20J18AU comes in a 64-pin TQFP package and supports an extended temperature range, making it suitable for industrial applications. Whether you are designing a battery-operated device, an IoT solution, or a sophisticated control system, the ATSAMD20J18AU provides a versatile and power-efficient core for your product.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess