EN
  • EN
  • DE

ATSAMD20G17A-AUTA3

Part No ATSAMD20G17A-AUTA3
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Touch and Gesture, 1.62V to 3.63V, TQFP-48, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046963-ATSAMD20G17A-AUTA3
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G17A-AUTA3 CAD Model

Description

Microchip Technology's ATSAMD20G17A-AUTA3

The ATSAMD20G17A-AUTA3 is a high-performance, low-power microcontroller from Microchip Technology, designed to meet the needs of a variety of applications ranging from industrial control systems to consumer electronics. This microcontroller is part of the SAM D20 family, which is based on the powerful ARM Cortex-M0+ processor core.

Core Features

  • Processor: ARM Cortex-M0+ CPU running at up to 48MHz, offering the perfect balance between power consumption and processing capability.
  • Memory: Comes with 16KB of SRAM and 64KB of flash memory, providing ample space for complex applications and data storage.
  • I/O Pins: Features 34 programmable I/O lines that allow for flexible interfacing with peripheral devices and external components.
  • Communication Interfaces: Includes a variety of communication modules such as I2C, SPI, and USART, enabling easy integration into a communication network.
  • Timers and PWM: Equipped with multiple 16-bit timers, PWM channels, and a 32-bit Real-Time Counter, making it ideal for precise timing operations and motor control.
  • Analog Features: Features a 12-bit ADC with up to 20 channels and a 10-bit DAC, allowing for accurate analog signal processing.

Advanced Peripherals and Integration

The ATSAMD20G17A-AUTA3 is designed with a range of advanced peripherals that support its versatile integration into various systems. It includes a Peripheral Touch Controller (PTC) for capacitive touch applications, which simplifies the design of touch-based interfaces. Additionally, it provides a Serial Communication Module (SERCOM) that is fully configurable to handle various communication standards.

Energy Efficiency

Energy efficiency is a key strength of the ATSAMD20G17A-AUTA3. It operates in multiple power-saving modes, which significantly reduces power consumption for battery-powered devices. The microcontroller also features an integrated brown-out detector and a power-on reset controller, ensuring reliable operation under varying power conditions.

Development and Support

Microchip Technology provides extensive support for the ATSAMD20G17A-AUTA3 through its development tools and software libraries. Developers can leverage the Atmel Studio IDE, the Atmel Software Framework, and the Atmel START code configurator to streamline the development process and bring their products to market faster.

With its robust feature set and Microchip's commitment to quality and support, the ATSAMD20G17A-AUTA3 is an excellent choice for designers looking to create efficient, high-performance embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7361 $52.0971
23+ $4.4305 $101.9015
36+ $4.2778 $154.0008
51+ $3.9722 $202.5822
66+ $3.8195 $252.0870
82+ $3.6667 $300.6694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,197 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess