EN
  • EN
  • DE

ATSAMD20G16B-AU

Part No ATSAMD20G16B-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20G
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1377902-ATSAMD20G16B-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G16B-AU CAD Model

Description

Microchip Technology's ATSAMD20G16B-AU Microcontroller

The ATSAMD20G16B-AU is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology's SAM D20 series, designed to offer an optimal balance between power efficiency and processing capability. This 32-bit MCU is based on the ARM Cortex-M0+ processor, which is renowned for its energy efficiency and is ideal for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

With a maximum clock frequency of 48 MHz, the ATSAMD20G16B-AU provides the computational power necessary for complex tasks, while still maintaining a low power consumption. It comes with 64 KB of flash memory and 8 KB of SRAM, which is ample space for storing applications and data. Additionally, the MCU features 16 KB of read-while-write (RWW) EEPROM-styled flash, providing robust data storage with the capability of updating firmware on-the-fly.

One of the key advantages of the ATSAMD20G16B-AU is its rich set of peripherals. It includes multiple serial communication modules (SERCOM), which can be configured as USART, UART, SPI, and I2C interfaces, allowing for versatile connectivity options. For enhanced control applications, it also offers multiple 16-bit timers, a 32-bit Real-Time Timer, and a 24-bit System Timer. Moreover, it has a 12-bit, 350ksps Analog-to-Digital Converter (ADC) with up to 20 channels, and a 10-bit Digital-to-Analog Converter (DAC) for analog interfacing.

This microcontroller is also equipped with a Full-Speed USB 2.0 Device interface, which facilitates high-speed data transfer and communication with computers or other USB devices. Additionally, the MCU has a Peripheral Touch Controller (PTC) for capacitive touch functionality, making it well-suited for user interfaces with touch input.

Microchip Technology has packaged the ATSAMD20G16B-AU in a space-saving 48-pin TQFP package, which is suitable for compact PCB layouts. With its extensive feature set, the ATSAMD20G16B-AU is a versatile and powerful MCU choice for designers looking to create efficient and sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2872 $51.4880
95+ $1.0562 $100.3390
150+ $1.0232 $153.4800
205+ $0.9902 $202.9910
265+ $0.9572 $253.6580
350+ $0.8582 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,125 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess