Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 13 Weeks
Features ATSAMD20J18 SAM D20 Xplained Pro series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Manufacturer Microchip Technology
Series SAM D
Package Box
Core Processor ARM® Cortex®-M0+
Mounting Fixed
Family Name ATSAMD20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862488-ATSAMD20-XPRO
Ultra Librarian 3D Model Ultra Librarian ATSAMD20-XPRO CAD Model

Description

The ATSAMD20-XPRO from Microchip Technology is an exemplary evaluation kit designed to showcase the capabilities of the SAM D20 series of microcontrollers, which are based on the high-performance 32-bit ARM Cortex-M0+ processor. This kit provides a robust hardware platform to develop and test your applications, making it ideal for engineers and hobbyists alike who are working on projects that require low-power consumption and high levels of efficiency.

Key Features

  • Integrated Debugger: The ATSAMD20-XPRO comes with an embedded debugger, eliminating the need for external tools and simplifying the development process.
  • Extension Boards: The kit includes extension headers that allow for easy connection to a wide range of extension boards from both Microchip and third parties, offering immense flexibility and expandability.
  • Full Suite of Peripherals: A rich set of peripherals is available on the board, including a variety of sensors and interfaces that enable developers to create multifaceted and interactive applications.
  • Advanced Connectivity: With its support for SPI, I2C, and UART interfaces, the kit allows for seamless integration with external components and systems.

Development Support

The ATSAMD20-XPRO is supported by Microchip's Atmel Studio, an integrated development platform that offers a comprehensive ecosystem for SAM D20 series microcontroller development. This includes access to a vast library of source code, advanced debugging tools, and seamless integration with the Atmel Software Framework (ASF). Additionally, the kit is compatible with the ARM mbed platform, which provides an abundance of resources for rapid prototyping.

Applications

This versatile evaluation kit is adept for a multitude of applications, such as industrial automation, consumer electronics, Internet of Things (IoT) devices, and energy management systems. Its ease of use and extensive support make it an indispensable tool for both rapid prototyping and in-depth development of sophisticated systems.

Whether you are a professional engineer seeking a reliable platform for product development or an enthusiast exploring the possibilities of microcontrollers, the ATSAMD20-XPRO offers a powerful and flexible starting point for your next innovative project.

You May Also Be Interested in

Microchip Technology
KIT EVAL FOR AT91SAM926EJ-S / AT91SAM9261 Microcontroller Evaluation Board 0.032768MHz/18.432MHz CPU 64MB RAM 256MB NAND Flash/Serial DataFlash
Need more? Email Us
ECAD model for AT91SAM9261-EK
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
NXP / Nexperia
S32G REF DESIGN VEHICLE NETWORK / SJA1110, TJA1102, TJA1102S, TJA1043, TJA1463, VR5510 - ARM® Cortex®-A53, ARM® Cortex®-M7 MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for S32G-VNP-RDB2
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-3051
Microchip Technology
EVAL BOARD FOR SAM DA1 / SAMDA1J16A Microcontroller Evaluation Kit 0.032MHz CPU Win 7/Win XP
Need more? Email Us
ECAD model for ATSAMDA1-XPRO
Adafruit Industries LLC
HALLOWING M4 EXPRESS
Need more? Email Us
ECAD model for 4300
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
ECAD model for MCB900
Maxim Integrated
MAXQ2000 EVAL BRD / MAXQ2000 MAXQ® MAXQ20 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MAXQ2KUSB-KIT#
STMicroelectronics
STM32 NUCLEO-144 DEVELOPMENT BOA
Need more? Email Us
ECAD model for NUCLEO-H745ZI-Q

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention