Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D10C
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 12
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.62V ~ 3.63V
Data Converters A/D 5x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATSAMD10
Other Names ATSAMD10C14A-SSUTTR,ATSAMD10C14A-SSUTCT,ATSAMD10C14A-SSUTDKR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264280-ATSAMD10C14A-SSUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD10C14A-SSUT CAD Model

Description

The ATSAMD10C14A-SSUT is a high-performance, power-efficient microcontroller from Microchip Technology, designed to cater to a wide range of applications that demand low-power consumption and high-speed processing. This device is part of the SAM D10 microcontroller series, which is renowned for its ease of use and advanced features.

Key Features:

  • Core: ARM Cortex-M0+ processor running at up to 48MHz, offering the perfect balance between power efficiency and processing capability.
  • Memory: 16KB of flash memory and 4KB of SRAM provide ample space for code and data storage, ensuring smooth and efficient operation.
  • I/O Pins: The device comes with 14 GPIO pins, allowing for versatile connection options to peripherals and external devices.
  • Analog Features: Integrated analog features such as a 10-bit ADC with internal voltage reference provide accurate analog-to-digital conversions for a variety of sensors and inputs.
  • Communication Interfaces: Multiple communication peripherals including I2C, SPI, and USART interfaces enable easy data exchange with other devices and systems.
  • Package: Supplied in a space-saving 14-pin SSOP package, making it suitable for compact designs without sacrificing connectivity and functionality.
  • Power Management: The microcontroller supports a wide range of power-saving modes, allowing designers to optimize power consumption for battery-powered or energy-sensitive applications.
  • Operating Voltage: The device operates at a voltage range of 1.62V to 3.63V, providing flexibility for different power supply designs.
  • Temperature Range: Designed to perform reliably across a broad temperature range, from -40°C to 85°C, making it suitable for harsh environments.

The ATSAMD10C14A-SSUT is an ideal choice for a variety of applications, including industrial control, consumer electronics, Internet of Things (IoT) devices, and much more. Its rich set of peripherals, combined with the powerful ARM Cortex-M0+ core, allows designers to create sophisticated systems with minimal power usage. Microchip Technology provides comprehensive development tools and software support to facilitate rapid design and development for products incorporating the ATSAMD10C14A-SSUT microcontroller.

You May Also Be Interested in

Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2149 $50.9427
56+ $1.8174 $101.7744
86+ $1.7606 $151.4116
118+ $1.7038 $201.0484
152+ $1.6470 $250.3440
204+ $1.4766 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,524 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention