EN
  • EN
  • DE

ATSAMC21J18A-MUT

Part No ATSAMC21J18A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN / ARM® Cortex®-M0+ SAM C21, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 20x12b, 3x16b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAMC21
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMC21J18A-MUTDKR,1611-ATSAMC21J18A-MUTTR-ND,1611-ATSAMC21J18A-MUTTRINACTIVE,1611-ATSAMC21J18A-MUTDKR,1611-ATSAMC21J18A-MUTDKR-ND,ATSAMC21J18A-MUTTR,1611-ATSAMC21J18A-MUTTR,1611-ATSAMC21J18A-MUTDKRINACTIVE,ATSAMC21J18A-MUTCT,1611-ATSAMC21J18A-MUTCT
Standard Package 4,000
Win Source Part Number 1322608-ATSAMC21J18A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21J18A-MUT CAD Model

Description

Microchip Technology ATSAMC21J18A-MUT

The ATSAMC21J18A-MUT is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. This MCU is part of the SAM C series, which is renowned for its ideal blend of power efficiency and processing capabilities. The ATSAMC21J18A-MUT is particularly well-suited for industrial and automotive applications, thanks to its robust architecture and extensive communication feature set.

Core Features:

  • Core: ARM Cortex-M0+ CPU, which operates at a maximum frequency of 48MHz, offering a balanced approach to power consumption and processing speed.
  • Memory: Comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Communication Peripherals: Features a range of communication options including multiple SERCOM modules, which can be configured as UART, USART, SPI, or I2C, making it highly flexible for various communication protocols.
  • Timers and PWM: Includes multiple 16-bit timers, PWM channels, and a 32-bit Real-Time Counter, allowing for precise timing and control operations.
  • Analog Features: Boasts a 12-bit ADC with up to 16 channels and a 10-bit DAC, enabling the MCU to interface with a wide range of sensors and perform analog signal processing.
  • Supply Voltage: The operating voltage range is from 2.7V to 5.5V, accommodating various power supply configurations.
  • Package: Available in a 64-pin QFN package, which is ideal for space-constrained applications.
  • Temperature Range: Can operate within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications:

The ATSAMC21J18A-MUT is versatile and can be used in a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Internet of Things (IoT) devices
  • Motor control
  • Home automation

Overall, the ATSAMC21J18A-MUT from Microchip Technology is a robust and reliable MCU that provides developers with a powerful platform for creating sophisticated and efficient embedded systems. Its extensive feature set and adaptability make it an excellent choice for a multitude of applications where performance and reliability are paramount.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess