EN
  • EN
  • DE

ATSAMC21G18A-MZT

Part No ATSAMC21G18A-MZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex-M0+, 32 KB, 2.7 to 5.5V, VQFN-48, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159852-ATSAMC21G18A-MZT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMC21G18A-MZT CAD Model

Description

The ATSAMC21G18A-MZT is a robust and versatile microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications requiring efficient power management, connectivity, and real-time performance. As part of the SAM C series of microcontrollers, this device is based on the high-performance 32-bit ARM Cortex-M0+ processor, offering a perfect blend of power efficiency and processing capability.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, balancing power consumption with processing needs.
  • Memory: Comes with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Features a variety of communication interfaces including SERCOM modules that can be configured as UART, I²C, or SPI, as well as CAN-FD for robust field communication.
  • Timers and PWM: Equipped with multiple 16-bit timers, PWM channels, and a 32-bit Real-Time Counter (RTC), enabling precise control over timing-dependent tasks.
  • Analog Features: Includes a 12-bit ADC with up to 16 channels and a 10-bit DAC, supporting complex analog functionalities.
  • Peripheral Touch Controller: Integrated PTC provides support for capacitive touch interfaces, enhancing user interaction capabilities.
  • Package: Available in a 48-pin QFN package, offering a compact footprint for space-constrained applications.

Applications:

The ATSAMC21G18A-MZT is an ideal choice for a variety of applications, such as:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Battery-operated applications

With its extensive feature set and flexible I/O options, the ATSAMC21G18A-MZT from Microchip Technology stands out as a powerful MCU solution for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7500 $54.2500
14+ $7.2500 $101.5000
22+ $7.0000 $154.0000
31+ $6.5000 $201.5000
40+ $6.2500 $250.0000
50+ $6.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,540 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess