EN
  • EN
  • DE

AD7548KNZ

Part No AD7548KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MONO LC2MOS 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 1.5μs (Typ)
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V, 11.4 V ~ 15.75 V
Voltage - Supply, Digital 5V, 11.4 V ~ 15.75 V
INL/DNL (LSB) ±0.5 (Maximum), ±0.5 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 767362-AD7548KNZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD7548
Introduction Date December 17, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7548KNZ CAD Model

Description

Product Overview: AD7548KNZ from Analog Devices Inc.

The AD7548KNZ is a high-performance, precision 12-bit CMOS digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is well-suited for applications requiring accurate digital-to-analog conversion, such as process control, data acquisition systems, and digital signal processing.

Key Features:

  • Resolution: 12-bit, providing fine granularity for precise analog output.
  • Monolithic Construction: Ensures high reliability and stability of the DAC.
  • Low Power Consumption: Ideal for battery-powered and portable applications due to its CMOS technology.
  • Settling Time: Fast output settling time allows for rapid updates to the analog signal, enhancing dynamic performance.
  • On-Chip Latch: Facilitates easy interfacing with microprocessors or digital systems.
  • Double-Buffered Interface: Provides smooth data flow and updating of the DAC output.
  • Versatile Voltage Range: Operates on a single +5V to +15V supply or dual ±5V to ±15V supplies, offering flexibility in various system designs.

Applications:

The AD7548KNZ is versatile and can be integrated into a wide array of applications. Its precision and speed make it an excellent choice for:

  • Industrial Process Control Systems
  • Data Acquisition and Instrumentation
  • Automated Test Equipment (ATE)
  • Robotics and Automation Systems
  • Medical Equipment
  • Communication Systems

Package and Quality:

Encased in a robust PDIP (Plastic Dual In-line Package), the AD7548KNZ is designed for through-hole mounting, which is conducive to prototyping and production environments. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, ensuring long-term reliability and performance for critical applications.

Conclusion:

With its combination of precision, speed, and low power consumption, the AD7548KNZ from Analog Devices Inc. stands out as an exemplary DAC solution for professionals seeking top-tier performance in their digital-to-analog conversion processes. Whether it's for industrial, medical, or communication systems, this component is engineered to deliver accurate and reliable results.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess