EN
  • EN
  • DE

ATSAMB11G18A-MU-T

Part No ATSAMB11G18A-MU-T
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Frequency 2.4GHz
Power - Output 3.5dBm
Sensitivity -96dBm
Memory Size 256kB Flash, 128kB ROM, 128kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 30
Voltage - Supply 2.3V ~ 4.3V
Current - Receiving 4.2mA
Current - Transmitting 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number ATSAMB11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names ATSAMB11G18A-MU-TTR,1611-ATSAMB11G18A-MU-TTRINACTIVE,1611-ATSAMB11G18A-MU-TDKR-ND,1611-ATSAMB11G18A-MU-TDKR,ATSAMB11G18A-MU-T-ND,ATSAMB11G18A-MU-TCT,1611-ATSAMB11G18A-MU-TTR-ND,1611-ATSAMB11G18A-MU-TCT,ATSAMB11G18A-MU-TDKR,1611-ATSAMB11G18A-MU-TDKRINACTIVE,1611-ATSAMB11G18A-MU-TTR
Standard Package 4,000
Win Source Part Number 961967-ATSAMB11G18A-MU-T
Ultra Librarian 3D Model Ultra Librarian ATSAMB11G18A-MU-T CAD Model

Description

The ATSAMB11G18A-MU-T is a cutting-edge Bluetooth Low Energy (BLE) System-on-Chip (SoC) from Microchip Technology, designed to cater to the growing needs of modern wireless applications. This SoC is part of the SAMB11 series, which is renowned for its high performance, energy efficiency, and compact form factor. The device is tailored for IoT (Internet of Things) applications, wearable technology, home automation, and personal health devices, where reliable wireless connectivity and extended battery life are paramount.

Key Features:

  • Bluetooth Smart (BLE 4.1): The ATSAMB11G18A-MU-T supports Bluetooth 4.1, enabling efficient communication with other Bluetooth-enabled devices. Its BLE capabilities make it perfect for applications that require intermittent connectivity with low energy consumption.
  • ARM Cortex-M0 Processor: At the heart of the SoC is an ARM Cortex-M0 processor, which provides a balance between performance and power consumption, making it suitable for battery-powered devices.
  • Integrated RF Transceiver: The device boasts an integrated RF transceiver with excellent sensitivity and range, which is optimized for low-power operation and can help to reduce external component count.
  • Memory: It comes equipped with 128KB of in-system programmable Flash and 16KB of SRAM, offering ample space for application code and data storage.
  • Energy Efficient: The ATSAMB11G18A-MU-T is designed with power-saving features that enable the device to operate in ultra-low power mode, thereby extending battery life in the final product.
  • Compact Package: The device is available in a small 32-pin QFN package, making it an excellent choice for space-constrained applications.
  • GPIOs and Peripherals: It includes a variety of general-purpose input/output pins and peripherals, such as SPI, UART, and I2C interfaces, for flexible connectivity options.

The ATSAMB11G18A-MU-T from Microchip Technology is an ideal solution for developers looking to integrate Bluetooth functionality into their products without compromising on power efficiency or performance. Its comprehensive feature set and ease of integration make it a standout choice for a wide array of wireless applications.

You May Also Be Interested in

Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess