EN
  • EN
  • DE

ATSAMA5D36A-CNR

Part No ATSAMA5D36A-CNR
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 160KB ROM 324LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor ARM Cortex -A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 536MHz
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (1)
USB USB 2.0 (3)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features AES, SHA, TDES, TRNG
Manufacturer Package 324-LFBGA
Supplier Device Package 324-LFBGA (15x15)
Additional Interfaces CAN, I2C, MMC/SD/SDIO, SPI, SSC, UART, USART
Part Number Series ATSAMA5D36
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808613-ATSAMA5D36A-CNR
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D36A-CNR CAD Model

Description

Microchip Technology's ATSAMA5D36A-CNR

The ATSAMA5D36A-CNR is a high-performance microprocessor from Microchip Technology, designed for a variety of applications that require low power consumption and high data processing capabilities. This product is part of the SAMA5 series, which is renowned for its rich set of peripherals and interfaces, making it a versatile choice for industrial and consumer applications.

This microprocessor is built around the ARM® Cortex®-A5 processor, which operates at up to 536 MHz (850DMIPS). This core provides the computational horsepower necessary for intensive tasks such as high-resolution graphical interfaces, secure connectivity, and complex algorithms. The ATSAMA5D36A-CNR also supports a floating-point unit (FPU) for efficient computation of real-number calculations, which is essential for applications in digital signal processing and control systems.

With its integrated security features, the ATSAMA5D36A-CNR ensures data protection and confidentiality. It includes features like secure boot, hardware encryption engines, and tamper detection pins, making it suitable for applications that require robust security measures such as point-of-sale terminals, IoT devices, and gateways.

Connectivity is a strong suit of the ATSAMA5D36A-CNR, offering multiple interface options including Gigabit Ethernet, high-speed USB ports, and multiple UART, SPI, and I2C interfaces. This connectivity allows for easy integration with a wide range of external peripherals and systems, ensuring flexibility in design and deployment. Additionally, the device includes an LCD controller for direct connection to graphical displays, which is beneficial for human-machine interface (HMI) applications.

The microprocessor is available in a 324-ball BGA package, making it compact and suitable for space-constrained applications. It is also characterized by its low-power operation, with features like low-power modes and a shut-off controller, which make it ideal for portable and battery-operated devices.

In summary, the ATSAMA5D36A-CNR from Microchip Technology is a powerful and secure microprocessor that offers a balance of performance, security, and connectivity, making it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0299 $88.0598
4+ $36.1272 $144.5088
5+ $34.9981 $174.9905
7+ $33.8692 $237.0844
9+ $32.7402 $294.6618
12+ $29.3533 $352.2396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess