EN
  • EN
  • DE

MAX9026EBT+T

Part No MAX9026EBT+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR BTR 6-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open-Drain, Rail-to-Rail
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 2.2μA
CMRR, PSRR (Typ) 50.45dB CMRR, 60dB PSRR
Propagation Delay (Max) 31μs
Hysteresis 4mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-UCSP (1x1.52)
Win Source Part Number 104167-MAX9026EBT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9026EBT+T CAD Model

Description

Maxim Integrated MAX9026EBT+T Voltage Comparator

The MAX9026EBT+T from Maxim Integrated is a high-performance, low-power voltage comparator that is ideal for a variety of applications where precision voltage comparison is critical. This tiny, single comparator is designed to operate from a single +2.5V to +5.5V supply or a dual ±1.25V to ±2.75V supply, making it versatile for both portable and fixed power supply designs.

The device features a typical propagation delay of just 4μs and a low quiescent current of 9μA, which is particularly beneficial for battery-powered applications where power efficiency is paramount. The MAX9026EBT+T comes in an ultra-small, 6-pin thin SOT23 package, which is ideal for space-constrained applications.

Key features of the MAX9026EBT+T include:

  • Wide supply voltage range: +2.5V to +5.5V or ±1.25V to ±2.75V
  • Low power consumption: 9μA quiescent current
  • Fast response time: 4μs propagation delay
  • Internal hysteresis for clean switching
  • Push-pull TTL/CMOS-compatible output
  • Operating temperature range: -40°C to +125°C
  • Ultra-small 6-pin thin SOT23 package

The device is designed for use in a range of applications, including battery monitoring, threshold detection, level shifting, and window comparators. Its internal hysteresis ensures clean switching even with slow-moving input signals, which helps to prevent output oscillations and provides stable operation.

The MAX9026EBT+T voltage comparator is a testament to Maxim Integrated's commitment to delivering high-quality, reliable components that meet the stringent requirements of modern electronic designs. Whether it's for industrial, automotive, or consumer electronics, this comparator offers a compact, efficient, and precise solution for voltage comparison tasks.

For designers and engineers looking for a voltage comparator that combines speed, precision, and power efficiency in a small footprint, the MAX9026EBT+T from Maxim Integrated is an excellent choice.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8157 $174.3072
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess