EN
  • EN
  • DE

ATSAMA5D33A-CUR

Part No ATSAMA5D33A-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 160KB ROM 324LFBGA / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D3
Package Tape & Reel
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 536MHz
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (1)
USB USB 2.0 (3)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features AES, SHA, TDES, TRNG
Package / Case 324-LFBGA
Supplier Device Package 324-LFBGA (15x15)
Additional Interfaces I²C, SPI, SSC, USART
Base Product Number ATSAMA5
Other Names 1611-ATSAMA5D33A-CURDKRINACTIVE,ATSAMA5D33A-CURDKR,1611-ATSAMA5D33A-CURTR,1611-ATSAMA5D33A-CURDKR,1611-ATSAMA5D33A-CURTRINACTIVE,ATSAMA5D33A-CURCT,1611-ATSAMA5D33A-CURCT,ATSAMA5D33A-CURTR,1611-ATSAMA5D33A-CURTR,ATSAMA5D33ACUR,1611-ATSAMA5D33A-CURDKR
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261913-ATSAMA5D33A-CUR
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D33A-CUR CAD Model

Description

The ATSAMA5D33A-CUR is a high-performance, low-power microprocessor unit (MPU) from Microchip Technology, designed to cater to a wide range of industrial and consumer applications. This product is part of the SAMA5 series, which is known for its rich set of peripherals and features that enable designers to create sophisticated and efficient systems.

Key Features

  • Processor Core: At the heart of the ATSAMA5D33A-CUR lies an ARM Cortex-A5 processor core which operates at up to 536MHz, delivering the computational power required for complex tasks while maintaining power efficiency.
  • Memory: The MPU supports a flexible memory system with a 32-bit DDR2/DDR3/LPDDR/LPDDR2 interface, and a wide range of other high-speed data interfaces.
  • Connectivity: Enhanced connectivity is provided through integrated peripherals including Gigabit Ethernet, multiple USB ports, and CAN interfaces.
  • Graphics: The device includes a graphics processing unit (GPU) that supports 2D acceleration, enabling rich graphical user interfaces and smooth visuals for human-machine interfaces (HMIs).
  • Security: Security features include a hardware encryption engine, secure boot, and tamper detection, making it suitable for applications requiring data protection and integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the ATSAMA5D33A-CUR features multiple low-power modes to reduce power consumption during idle or low activity periods.
  • Package: The MPU is available in a 324-ball BGA package, providing a compact footprint for space-constrained applications.

Applications

The ATSAMA5D33A-CUR is versatile and can be utilized in a variety of applications, including:

  • Industrial control systems
  • Smart energy management
  • Home automation
  • Medical devices
  • Automotive infotainment
  • Networking and communications equipment

With its robust set of features and capabilities, the ATSAMA5D33A-CUR from Microchip Technology is an excellent choice for developers requiring a scalable and secure platform for their next generation of embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0071 $72.0284
8+ $14.7751 $118.2008
13+ $14.3134 $186.0742
17+ $13.8516 $235.4772
22+ $13.3899 $294.5778
29+ $12.0048 $348.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,591 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess