EN
  • EN
  • DE

PIC18F26K40-I/ML

Part No PIC18F26K40-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Number of I/O 25
Family Name PIC18F26K40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852268-PIC18F26K40-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F26K40-I/ML CAD Model

Description

Product Overview: PIC18F26K40-I/ML

The PIC18F26K40-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful component is part of the PIC18F K40 family, known for its exceptional versatility and efficiency in a wide range of applications such as industrial control systems, automotive devices, consumer electronics, and Internet of Things (IoT) products.

Key Features

  • Core: The device is built around an advanced 8-bit PIC microcontroller core with an enhanced Mid-Range architecture, offering a combination of high computational performance and precise control.
  • Clock Speed: It operates at a clock speed of up to 64 MHz, providing swift processing capabilities for complex tasks and real-time operations.
  • Memory: It includes 64 KB of flash program memory, 4 KB of SRAM, and 1 KB of EEPROM, allowing for robust program storage and efficient data management.
  • I/O Ports: With up to 24 programmable input/output pins, the PIC18F26K40-I/ML offers flexible interface options for peripheral devices and external components.
  • Communication Peripherals: The MCU supports multiple communication interfaces, including SPI, I2C, UART, LIN, and more, facilitating seamless integration into complex systems.
  • Analog Features: It boasts a 10-bit, 35-channel Analog-to-Digital Converter (ADC), two Comparators, and a 5-bit Digital-to-Analog Converter (DAC) for comprehensive analog signal processing capabilities.

Package and Power Efficiency

The PIC18F26K40-I/ML comes in a compact 28-pin QFN package, which is ideal for space-constrained applications. It is designed with power efficiency in mind, featuring multiple power modes, including Idle and Doze, to reduce power consumption during less intensive operations.

Development Support

Microchip provides extensive development support for the PIC18F26K40-I/ML with its MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the development process, from initial design to final programming, making it accessible for both novice and experienced developers.

Applications

With its robust feature set and Microchip's reputation for reliability, the PIC18F26K40-I/ML is an excellent choice for designers looking to create sophisticated systems in automotive technology, consumer electronics, industrial automation, and IoT connectivity.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5003 $55.0030
23+ $4.5131 $103.8013
35+ $4.3721 $153.0235
48+ $4.2310 $203.0880
62+ $4.0900 $253.5800
82+ $3.6669 $300.6858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess