EN
  • EN
  • DE

A40MX04-PLG68I

Part No A40MX04-PLG68I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 57 I/O 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 57 68-LCC (J-Lead)
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 57
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.23x24.23)
Family Name A40MX04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 19
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908988-A40MX04-PLG68I
Ultra Librarian 3D Model Ultra Librarian A40MX04-PLG68I CAD Model

Description

Microchip Technology's A40MX04-PLG68I: A Robust FPGA Solution

The A40MX04-PLG68I is a high-performance FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to meet the needs of a wide range of applications. This versatile component is part of the A40MX series, which is well-regarded for its reliability and flexibility. With its PLG68 package, the A40MX04-PLG68I is an ideal choice for system designers looking for a compact yet powerful programmable logic solution.

At the heart of the A40MX04-PLG68I is a robust architecture that allows for efficient implementation of custom logic designs. This FPGA is equipped with 4000 system gates, providing ample space for complex digital circuits. The device operates at a voltage of 5V, which is compatible with many legacy systems, making it a suitable option for both new designs and upgrades to existing equipment.

One of the key features of the A40MX04-PLG68I is its in-system programmability. This enables designers to update the FPGA's configuration memory via industry-standard programming algorithms, even after the product has been deployed in the field. This flexibility ensures that the FPGA can adapt to changes and new requirements without the need for costly and time-consuming hardware replacements.

The A40MX04-PLG68I is housed in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while still offering sufficient I/O options for most applications. The device's I/O pins are highly versatile, supporting various interface standards and allowing for easy integration into a wide array of design topologies.

For designers concerned about the longevity and availability of their components, the A40MX04-PLG68I is an excellent choice. Microchip Technology is known for its commitment to long-term supply and support of its products, which means that the A40MX04-PLG68I will be available for the foreseeable future, reducing the risk of obsolescence.

In summary, the A40MX04-PLG68I from Microchip Technology is a powerful, flexible, and reliable FPGA solution, suitable for a variety of applications ranging from industrial control systems to communication infrastructure. Its in-system programmability and legacy voltage support, combined with a compact PLG68 package, make it an attractive option for system designers who require a balance of performance, flexibility, and long-term availability.

You May Also Be Interested in

Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.5113 $89.5113
2+ $73.4453 $146.8906
3+ $71.1503 $213.4509
4+ $68.8553 $275.4212
5+ $66.5603 $332.8015
6+ $59.6742 $358.0452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess