EN
  • EN
  • DE

KSZ8721SLI

Part No KSZ8721SLI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V Single Power Supply 10/100BASE-TX/FX MII Physical Layer Transceiver | IC TXRX PHY 10/100 3.3V 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number KSZ8721
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1193817-KSZ8721SLI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8721SLI CAD Model

Description

Microchip Technology's KSZ8721SLI Ethernet PHY Transceiver

The KSZ8721SLI is a robust, single-port Ethernet physical layer transceiver from the well-known manufacturer, Microchip Technology. This integrated circuit is designed to handle 10Base-T and 100Base-TX Ethernet protocols, making it a versatile solution for a wide range of network applications.

Featuring a low-power CMOS design, the KSZ8721SLI offers energy efficiency, which is critical for today's eco-conscious product designs. It supports both half-duplex and full-duplex operations and includes HP Auto-MDIX support, which allows the use of direct or crossover cable types without the need for manual switching. This simplifies network installation and maintenance, making it user-friendly for both developers and end-users.

The KSZ8721SLI is equipped with an MII (Media Independent Interface) that provides a straightforward connection to a wide range of MAC processors. This flexibility ensures that the device can be easily integrated into various systems without the need for significant redesigns. Additionally, its LinkMD® TDR-based cable diagnostics identify faulty copper cabling, which is an invaluable tool for network troubleshooting.

With its extended temperature range, the KSZ8721SLI is suitable for industrial environments where reliability under harsh conditions is paramount. Its small form factor, available in a 32-pin QFN package, allows for compact PCB layouts, which is beneficial for space-constrained applications.

Key features of the KSZ8721SLI include:

  • 10Base-T/100Base-TX IEEE 802.3 compliant
  • Low-power CMOS technology
  • Auto-negotiation to automatically select the highest link-up network speed (10/100 Mbps) and duplex (half/full)
  • HP Auto-MDIX support
  • MII interface for easy MAC connectivity
  • On-chip termination resistors for the differential pairs
  • LinkMD® cable diagnostics
  • Extended temperature range for industrial applications

In conclusion, the KSZ8721SLI from Microchip Technology is a reliable, efficient, and versatile Ethernet PHY solution that meets the needs of a broad spectrum of networking applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3835 $56.3010
13+ $7.6993 $100.0909
21+ $7.4587 $156.6327
28+ $7.2181 $202.1068
36+ $6.9775 $251.1900
48+ $6.2557 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 627 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess