EN
  • EN
  • DE

ATSAM4S4CB-CNR

Part No ATSAM4S4CB-CNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 100-TFBGA (9x9)
Manufacturer Microchip Technology
Series SAM4S
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name ATSAM4S4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAM4S4CB-CNR-CT, ATSAM4S4CB-CNR-DKR, ATSAM4S4CB-CNR-TR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912162-ATSAM4S4CB-CNR
Ultra Librarian 3D Model Ultra Librarian ATSAM4S4CB-CNR CAD Model

Description

Microchip Technology's ATSAM4S4CB-CNR Product Overview

The ATSAM4S4CB-CNR is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications that require efficient power management, robust security features, and significant processing capabilities. This microcontroller is a part of the SAM4S series, which is known for its ARM Cortex-M4 processor core, offering users a balanced combination of computing power and energy efficiency.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz, with a Floating Point Unit (FPU), enabling intensive computations and improved performance for math-intensive applications.
  • Memory: Comes with 256KB of embedded Flash memory and 64KB of SRAM, providing ample space for code and data storage.
  • Connectivity: Offers a range of communication interfaces, including USART, SPI, I2C, and USB 2.0, making it versatile for various communication requirements.
  • Security: Features hardware-based security with a 128-bit AES encryption engine, ensuring secure data transfer and storage, which is crucial for applications handling sensitive information.
  • Power Efficiency: Designed with Microchip's picoPower technology for ultra-low power consumption, which is ideal for battery-operated devices and energy-saving applications.
  • Peripherals: Equipped with multiple timers, PWM channels, and ADC channels, providing a rich set of peripherals to interface with a wide array of sensors and actuators.
  • Package: Available in a 100-pin LQFP package, offering a compact footprint for space-constrained applications.

Applications:

The ATSAM4S4CB-CNR microcontroller is suited for a variety of applications, including but not limited to industrial control systems, smart energy solutions, home automation, medical devices, and IoT endpoints. Its balance of power and efficiency makes it particularly well-suited for portable and power-sensitive applications.

Conclusion:

With its powerful ARM Cortex-M4 core, extensive memory capacity, and comprehensive set of peripherals, the ATSAM4S4CB-CNR from Microchip Technology stands out as a versatile and efficient solution for designers looking to develop advanced embedded systems. Its focus on security and power management further enhances its suitability for a broad spectrum of modern applications.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess