EN
  • EN
  • DE

ATSAM4S2AB-ANR

Part No ATSAM4S2AB-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP / ARM® Cortex®-M4 SAM4S Microcontroller IC 32-Bit Single-Core 120MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4S
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I²C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number ATSAM4S
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352958-ATSAM4S2AB-ANR
Ultra Librarian 3D Model Ultra Librarian ATSAM4S2AB-ANR CAD Model

Description

Microchip Technology's ATSAM4S2AB-ANR Microcontroller

The ATSAM4S2AB-ANR is a high-performance microcontroller from Microchip Technology, designed to meet the needs of a variety of applications that require efficient power consumption and processing power. This microcontroller is part of the ATSAM4S series and is built around the powerful ARM Cortex-M4 processor core, featuring a floating-point unit (FPU) that operates at speeds up to 120 MHz.

This advanced microcontroller is equipped with 128KB of flash memory and 32KB of SRAM, providing ample space for code storage and efficient execution of complex applications. The ATSAM4S2AB-ANR also boasts a wide range of connectivity options, including USART, SPI, and I2C interfaces, making it an ideal choice for embedded systems that require communication with other peripherals or devices.

The device provides multiple timers, PWM channels, and a 12-bit analog-to-digital converter (ADC), which expands its capabilities in control and sensing applications. It also features a 12-bit digital-to-analog converter (DAC) for tasks that require precise analog output. For security-sensitive applications, this microcontroller includes hardware-based features such as a true random number generator (TRNG) and an AES encryption engine, ensuring secure data handling and communication.

Designed with power efficiency in mind, the ATSAM4S2AB-ANR supports various power-saving modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive applications. Its QFN64 package makes it suitable for space-constrained designs, while still providing enough I/O lines for complex tasks.

Microchip Technology's ATSAM4S2AB-ANR is an excellent choice for designers looking for a robust, secure, and power-efficient microcontroller for industrial control, consumer electronics, Internet of Things (IoT) devices, and many other applications. With its advanced features and ARM Cortex-M4 core, it provides a balance of performance, power consumption, and flexibility that can help bring sophisticated projects to life.

For more detailed information, technical specifications, and support resources, please visit Microchip Technology's official website or consult the ATSAM4S2AB-ANR datasheet.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess