EN
  • EN
  • DE

ATSAM4N8BA-MUR

Part No ATSAM4N8BA-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4N
Package Tape & Reel
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAM4N8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-ATSAM4N8BA-MURTR,1611-ATSAM4N8BA-MURTR-ND,1611-ATSAM4N8BA-MURCT,1611-ATSAM4N8BA-MURDKR-ND,1611-ATSAM4N8BA-MURDKRINACTIVE,1611-ATSAM4N8BA-MURTRINACTIVE,ATSAM4N8BA-MURCT,ATSAM4N8BA-MURTR,ATSAM4N8BA-MURDKR,1611-ATSAM4N8BA-MURDKR
Standard Package 3,500
Win Source Part Number 1164210-ATSAM4N8BA-MUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4N8BA-MUR CAD Model

Description

Microchip Technology's ATSAM4N8BA-MUR Microcontroller

The ATSAM4N8BA-MUR is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications requiring efficient power management, robust security features, and significant processing capabilities. This device is part of the SAM4N series, which is known for its ARM Cortex-M4 processor core, offering a perfect blend of power efficiency and performance.

With a maximum CPU speed of 100 MHz, the ATSAM4N8BA-MUR provides users with the computational power necessary for complex tasks, while its power-saving features make it suitable for battery-operated devices. The microcontroller comes with 512 KB of flash memory and 80 KB of SRAM, which is ample space for storing application code and data.

The device operates at a voltage range of 1.62V to 3.6V, ensuring flexibility in power supply design and compatibility with various electronic components. Moreover, the ATSAM4N8BA-MUR offers multiple communication interfaces, including USART, SPI, and I2C, allowing for easy integration into existing systems and facilitating communication with other peripherals.

One of the standout features of the ATSAM4N8BA-MUR is its comprehensive set of peripherals. It includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals. The microcontroller also boasts a 10-bit digital-to-analog converter (DAC) for accurate output of analog signals. For timing-related functions, it is equipped with multiple timers and a real-time clock.

Security is a paramount concern in today's connected world, and the ATSAM4N8BA-MUR addresses this need with its hardware-based security features. These include a unique ID for each chip and a random number generator, which are essential for secure communication protocols and cryptographic operations.

Designed in a 64-pin QFN package, the ATSAM4N8BA-MUR is suitable for space-constrained applications. Its extended temperature range makes it reliable in extreme environments, ensuring consistent performance regardless of the operating conditions.

In summary, the ATSAM4N8BA-MUR from Microchip Technology is a versatile and powerful microcontroller that offers a rich set of features for a wide array of applications, including industrial control systems, consumer electronics, and IoT devices, making it an excellent choice for engineers and developers seeking a reliable and capable microcontroller solution.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess