EN
  • EN
  • DE

ATSAM4LC4CA-AUR

Part No ATSAM4LC4CA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 3.3V 100-Pin TQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM4L
Packaging Reel package
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 75
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.68 V ~ 3.6 V
Data Converters A/D 15x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 769276-ATSAM4LC4CA-AUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAM4LC4CA
Introduction Date September 21, 2012
ECCN 5A992.c
Country of Origin Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATSAM4LC4CA-AUR CAD Model

Description

Microchip Technology's ATSAM4LC4CA-AUR Microcontroller

The ATSAM4LC4CA-AUR is a cutting-edge microcontroller unit (MCU) from the esteemed manufacturer, Microchip Technology. This high-performance device is part of the SAM4L series, which is renowned for its remarkable power efficiency and robust processing capabilities. It is specifically designed to cater to the demanding needs of modern embedded systems.

At the heart of the ATSAM4LC4CA-AUR lies an ARM Cortex-M4 processor that operates at a maximum frequency of 48 MHz. This core features a Floating Point Unit (FPU) which significantly enhances the computation of floating-point operations, making it ideal for applications requiring intensive mathematical calculations.

The MCU comes equipped with a substantial 256 KB of flash memory, providing ample space for application code and data storage. Additionally, it boasts 64 KB of SRAM, ensuring smooth and efficient operation even with complex and memory-intensive tasks. The inclusion of 2 KB of cache memory further optimizes the execution speed of applications by reducing access times to frequently used data.

Connectivity is a strong suit for the ATSAM4LC4CA-AUR, featuring a variety of peripheral interfaces. These include USART, SPI, I2C, and USB, enabling seamless communication with other devices and components within a system. It also supports PTC (Peripheral Touch Controller), which is particularly useful for implementing capacitive touch functionalities in user interfaces.

Safety and reliability have not been overlooked. The device incorporates features such as a Brown-Out Detector (BOD), Watchdog Timer (WDT), and a Real-Time Clock (RTC), which contribute to the stable and secure operation of the end application. Moreover, it operates across a wide voltage range of 1.68V to 3.6V, allowing flexibility in power supply design.

The ATSAM4LC4CA-AUR is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which ensures a compact footprint while providing enough pins for interfacing with external components. Whether you're designing for industrial control, consumer electronics, or Internet of Things (IoT) applications, the ATSAM4LC4CA-AUR from Microchip Technology stands as a reliable and powerful choice.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7142 $55.7142
3+ $45.7143 $137.1429
4+ $44.2857 $177.1428
5+ $42.8571 $214.2855
7+ $41.4286 $290.0002
9+ $37.1428 $334.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess