EN
  • EN
  • DE

P3203EVG

Part No P3203EVG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265974-P3203EVG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3203EVG CAD Model

Description

The P3203EVG is a Power MOSFET from NIKO-SEM, designed for high-efficiency power switching applications. It leverages advanced trench MOSFET technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), thereby enhancing overall system efficiency and reducing power losses. This device is suitable for a wide range of power management and control applications.

Applications:

  • Synchronous Rectification in AC-DC and DC-DC converters: Improves efficiency by replacing diodes with MOSFETs.
  • Power Tool Applications: Used in battery management systems for power tools.
  • Motor Control: Found in various motor control circuits providing efficient power switching.
  • Uninterruptible Power Supplies (UPS): Key component in UPS systems for power switching and management.
  • LED Lighting: Used in LED drivers for efficient power conversion and control.

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher frequency operation.
  • Trench MOSFET Technology: Enhances cell density for improved performance.
  • High Avalanche Ruggedness: Provides enhanced reliability and robustness in demanding applications.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Increased System Efficiency: Reduces power losses and improves overall system performance.
  • Reduced Heat Dissipation: Low Rds(on) minimizes heat generation, simplifying thermal management.
  • Higher Power Density: Enables smaller and more compact designs.
  • Enhanced Reliability: High avalanche ruggedness ensures robust performance in harsh environments.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The P3203EVG's low gate charge allows for high-frequency operation, making it suitable for modern power supply designs. Its enhanced avalanche ruggedness makes it a reliable choice for applications with inductive loads. The device is typically available in surface-mount packages, facilitating automated assembly and reducing board space requirements. It is commonly used in applications where high efficiency and reliability are crucial, such as in server power supplies, telecom equipment, and industrial power systems. Its electrical characteristics include a specific drain-source voltage (Vds), gate-source voltage (Vgs), and continuous drain current (Id), which should be considered when selecting this MOSFET for a particular application. Consult the datasheet for precise specifications and operating conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1940 $58.2000
725+ $0.1594 $115.5650
1,130+ $0.1536 $173.5680
1,555+ $0.1490 $231.6950
2,000+ $0.1444 $288.8000
2,680+ $0.1294 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess