EN
  • EN
  • DE

ATSAM4CMS16CB-AU

Part No ATSAM4CMS16CB-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M4/M4F SAM4CM Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4/M4F
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM4CM
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4CMS16CB-AU
Standard Package 90
Win Source Part Number 1322800-ATSAM4CMS16CB-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM4CMS16CB-AU CAD Model

Description

Product Overview: ATSAM4CMS16CB-AU by Microchip Technology

The ATSAM4CMS16CB-AU is a high-performance, microcontroller unit (MCU) developed by Microchip Technology, designed to meet the needs of a wide range of industrial, consumer, and automotive applications. This device is part of the SAM4C series of microcontrollers, which are known for their power efficiency, robust security features, and dual-core architecture.

Key Features

  • Core: The ATSAM4CMS16CB-AU is built around two ARM Cortex-M4 processors, providing users with a powerful dual-core configuration that can run up to 120 MHz. This enables efficient multitasking and handling of complex computational tasks.
  • Memory: It comes with a generous 16KB of RAM and 2MB of flash memory, offering ample space for application code and data storage.
  • Connectivity: This MCU provides a range of connectivity options including USART, SPI, I2C, and CAN interfaces, enabling it to communicate with a variety of peripherals and other microcontrollers.
  • Power Management: With its integrated power management features, the ATSAM4CMS16CB-AU ensures low power consumption during operation, making it ideal for battery-powered or energy-sensitive applications.
  • Analog Features: The device also includes analog functionalities such as multiple ADC channels and DACs, allowing for precise analog signal management and conversion.
  • Security: Security is a top priority for the SAM4C series. The ATSAM4CMS16CB-AU features hardware-based security with a secure boot process and encryption capabilities to protect against unauthorized access and software piracy.

Applications

The versatile nature of the ATSAM4CMS16CB-AU makes it suitable for an array of applications, including but not limited to:

  • Smart energy solutions like smart meters and energy monitoring systems
  • Industrial control systems and automation
  • Automotive electronics and advanced driver-assistance systems (ADAS)
  • Medical devices and healthcare equipment
  • Home automation and security systems

With its robust set of features, the ATSAM4CMS16CB-AU by Microchip Technology stands out as a reliable and versatile choice for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6362 $63.1810
12+ $10.3682 $124.4184
18+ $10.0443 $180.7974
24+ $9.7202 $233.2848
31+ $9.3962 $291.2822
42+ $8.4241 $353.8122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess