EN
  • EN
  • DE

ATR2731-ILQY

Part No ATR2731-ILQY
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC DAB ONE-CHIP FRONT END 44SSOP / RF Front End 70MHz ~ 260MHz DAB, Broadcast Radio 44-SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
RF Type DAB, Broadcast Radio
Frequency 70MHz ~ 260MHz
Features 8.5V Supply Voltage
Package / Case 44-BSOP (0.295", 7.50mm Width)
Supplier Device Package 44-SSO
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 64297-ATR2731-ILQY
Ultra Librarian 3D Model Ultra Librarian ATR2731-ILQY CAD Model

Description

The ATR2731-ILQY is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed to cater to the advanced needs of modern radio frequency (RF) applications. This versatile product is a testament to Microchip's commitment to providing high-quality and reliable components for the electronics industry.

Key Features

  • Highly Integrated Solution: The ATR2731-ILQY combines multiple RF functions into a single chip, which simplifies design, reduces board space, and lowers the overall cost of the end product.
  • Exceptional Performance: Engineered for optimal RF performance, the ATR2731-ILQY offers excellent signal quality, which is crucial for maintaining the integrity of communications in various applications.
  • Low Power Consumption: Designed with power efficiency in mind, this IC is ideal for battery-powered devices, contributing to longer operation times and reduced environmental impact.
  • Robustness: The ATR2731-ILQY is built to withstand the rigors of demanding environments, ensuring consistent performance and reliability across a range of operating conditions.

Applications

The versatility of the ATR2731-ILQY makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Wireless communication devices
  • Industrial control systems
  • Home automation products
  • Internet of Things (IoT) devices

Technical Specifications

The ATR2731-ILQY boasts an impressive set of technical specifications that ensure it meets the rigorous demands of modern RF applications. With its advanced features and robust design, it is an ideal choice for designers looking to create products with reliable and efficient RF capabilities.

Conclusion

Microchip Technology's ATR2731-ILQY is a testament to the company's dedication to innovation and quality. With its combination of integration, performance, efficiency, and durability, this IC stands out as a top choice for developers and engineers looking to incorporate reliable RF functionality into their designs.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Microchip Technology
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5922 $57.9610
13+ $9.5116 $123.6508
19+ $9.2144 $175.0736
26+ $8.9171 $231.8446
34+ $8.6199 $293.0766
45+ $7.7281 $347.7645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess