EN
  • EN
  • DE

ATMXT640U-CCU023

Part No ATMXT640U-CCU023
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C Interface 88-UFBGA (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch®
Package Tray
Interface I2C
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 88-UFBGA
Supplier Device Package 88-UFBGA (6x6)
Base Product Number ATMXT640
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-ATMXT640U-CCU023
Standard Package 490
Win Source Part Number 1046922-ATMXT640U-CCU023
Ultra Librarian 3D Model Ultra Librarian ATMXT640U-CCU023 CAD Model

Description

Microchip Technology's ATMXT640U-CCU023 Touch Controller

The ATMXT640U-CCU023 is a sophisticated touch controller integrated circuit from Microchip Technology, designed to deliver exceptional performance in touch interface applications. This product is part of Microchip's maXTouch® U series, which is renowned for its high-quality touch solutions that cater to a wide range of devices, from automotive and industrial to consumer electronics.

With its advanced touch sensing capabilities, the ATMXT640U-CCU023 can support up to 640 nodes, making it highly suitable for medium-sized touchscreens. It is engineered to provide precise touch detection, allowing for smooth and responsive user experiences. The controller supports common touch gestures such as pinch, zoom, and swipe, enhancing the interactivity of devices it is integrated into.

The ATMXT640U-CCU023 is also built with robust noise immunity, ensuring that touch functionality remains consistent and reliable in environments with high levels of electromagnetic interference. This makes it an ideal choice for applications in automotive infotainment systems, industrial control panels, and other electronic devices that operate in challenging conditions.

One of the key features of this touch controller is its power efficiency. The ATMXT640U-CCU023 is designed to consume minimal power, which is critical for battery-powered devices. It also supports various power-saving modes to extend the battery life of the end product.

For developers, Microchip provides extensive support with software tools and libraries to facilitate the integration of the ATMXT640U-CCU023 into their designs. The touch controller is also complemented by Microchip's commitment to providing long-term product support, which is essential for applications that require longevity and stability.

In summary, the ATMXT640U-CCU023 from Microchip Technology is a versatile and efficient touch controller that offers advanced features for a wide array of touch-enabled devices. Its combination of high node count, noise immunity, and power efficiency makes it a top choice for developers looking to enhance the touch interface of their products.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $13.2054
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3214 $56.6070
11+ $9.2894 $102.1834
17+ $8.9991 $152.9847
23+ $8.7088 $200.3024
30+ $8.4185 $252.5550
40+ $7.5476 $301.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,365 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess