EN
  • EN
  • DE
  • IT

AR1011-I/ML

Part No AR1011-I/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 10BIT 20QFN / Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Mfr Microchip Technology
Series mTouch™
Package Tube
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10 b
Interface UART
Voltage Reference -
Voltage - Supply 2.5V ~ 5V
Current - Supply 17 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number AR1011
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91 pcs
Win Source Part Number 1381445-AR1011-I/ML
Ultra Librarian 3D Model Ultra Librarian AR1011-I/ML CAD Model

Description

Microchip Technology AR1011-I/ML Touch Screen Controller

The AR1011-I/ML is a sophisticated touch screen controller developed by Microchip Technology, designed to offer a seamless and responsive user interface experience. This controller is a part of Microchip's renowned touch sensing portfolio and is engineered specifically for resistive touch screen applications. It is an ideal solution for a wide range of products, including consumer electronics, handheld devices, and industrial control panels.

Key Features:

  • Highly Integrated: The AR1011-I/ML integrates a 12-bit SAR ADC and a 4-wire resistive touch screen decoder, which work together to provide precise touch detection.
  • Flexibility: It supports a variety of screen sizes, making it versatile for different applications. The controller can be configured for single touch or gesture recognition, offering flexibility in user interface design.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low current draw, making it suitable for battery-powered devices where power conservation is critical.
  • Communication Interface: The device features a serial interface for communication, which can be either I2C or SPI, allowing for easy integration with most microcontroller units (MCUs).
  • Customization: The controller is programmable, offering designers the ability to customize sensitivity and functionality to match specific application requirements.
  • Robust Performance: It is built to withstand noisy environments and can handle inputs from a stylus, finger, or gloved hand, ensuring reliable performance in a variety of conditions.

Applications:

The AR1011-I/ML is suited for a broad array of applications. It is commonly used in:

  • Personal navigation devices
  • Point-of-sale terminals
  • Portable media players
  • Smart home control panels
  • Industrial controls and instrumentation

Package and Availability:

This touch screen controller is available in a 20-pin QFN package, offering a compact footprint for space-constrained applications. It is also characterized for operation over the industrial temperature range, ensuring reliable performance in diverse environments. The AR1011-I/ML is available for order through Microchip Technology's official distribution channels.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $45.8181
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $28.6854
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.9886 $104.9886
2+ $101.7080 $203.4160
3+ $98.4262 $295.2786
4+ $95.1456 $380.5824
5+ $85.3026 $426.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess