Products specifications Report Issue?

Win Source Part Number 1167035-ATMXT449TD-AB
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMXT449TD-AB CAD Model

Description

The ATMXT449TD-AB is an advanced touchscreen controller from Microchip Technology, designed to deliver exceptional performance in interactive applications. This robust controller is part of the maXTouch® T series, which is renowned for its ability to handle touch inputs with high precision and responsiveness.

Key Features

  • Touch Sensing: The device supports up to 20 simultaneous touches, making it ideal for multi-user interfaces and complex gesture recognition.
  • Noise Immunity: With integrated noise suppression technology, the ATMXT449TD-AB ensures reliable operation in electrically noisy environments.
  • Power Efficiency: The controller is designed for low power consumption, which is critical for battery-powered applications.
  • Communication: It offers a variety of communication interfaces, including I2C and SPI, for flexible integration with a host processor.
  • Adjustable Sensitivity: The sensitivity of the touch sensor can be adjusted to cater to different screen sizes and overlay thicknesses, providing versatility across a range of products.

Applications

The ATMXT449TD-AB is suitable for a wide array of applications, from personal electronics to industrial control panels. Its high touch resolution and responsiveness make it perfect for smartphones, tablets, automotive infotainment systems, and home automation interfaces.

Technical Specifications

The device operates over a wide temperature range and is available in a compact package, making it easy to embed in space-constrained designs. It supports various screen technologies, including capacitive touchscreens, and is compatible with both self-cap and mutual-cap modes of operation.

Design Support

Microchip Technology provides extensive design support for the ATMXT449TD-AB, including development tools, software libraries, and reference designs. This support helps designers to rapidly integrate the touch controller into their products and bring them to market quickly.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16 BIT SNGL CHIP 5V 40MHz Flash
Lowest to $62.3048
ECAD model for SAF-XC161CJ-16F40F BB
Aptina-ON Semiconductor
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
ECAD model for MT9V131C12STCD ES
NXP / Nexperia
SOFTWARE DIST LICENSE <50000 / RTOS Perpetual 500k Units Programming
Need more? Email Us
ECAD model for CWX-OSK-D500K-DL
Silicon Labs
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $21.2827
ECAD model for EFM32LG280F256G-F-QFP100
MikroElektronika
FLICKER CLICK / G6D-ASI, NA556 Electromechanical Relay mikroBUSâ„¢ Clickâ„¢ Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for MIKROE-2481
Infineon Technologies
16-bit Microcontrollers - MCU 16 BIT ROM/ROMLESS
Need more? Email Us
ECAD model for SAB-C161PI-LF CA
STMicroelectronics
SPC563M EVAL BRD / SPC563M series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC563M64CAL176
Microchip Technology
BOARD EVAL FOR MCP1256/7/8/9 / MCP1256, MCP1257, MCP1258, MCP1259 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MCP1256/7/8/9EV
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
ECAD model for OR2C06A4T144-DB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2986 $65.1944
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5374 $225.6732
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,104 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention